EN
  • EN
  • DE

ADE7756ARS

Part No ADE7756ARS
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 1PHASE 20SSOP / Single Phase Meter IC 20-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Input Impedance 390kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.8V
Current - Supply 3mA
Voltage - Supply 4.75 V ~ 5.25 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number ADE7756
Standard Package 66 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557300-ADE7756ARS
Ultra Librarian 3D Model Ultra Librarian ADE7756ARS CAD Model

Description

Analog Devices Inc. Presents the ADE7756ARS Energy Metering IC

The ADE7756ARS is a high-precision electrical energy measurement integrated circuit (IC) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. Designed specifically for the effective measurement of active energy in residential and industrial applications, the ADE7756ARS is an essential component for energy metering solutions.

This innovative IC is tailored for single-phase energy metering systems and incorporates Analog Devices' proprietary signal processing technology, ensuring accurate and reliable energy measurement. The ADE7756ARS is capable of measuring active energy, voltage RMS, and instantaneous power, making it a versatile solution for a wide range of metering applications.

Key Features of the ADE7756ARS:

  • High Accuracy: The ADE7756ARS offers exceptional accuracy over a wide dynamic range, which is crucial for energy billing systems.
  • On-Chip Energy Calculation: With its integrated energy calculation engine, the ADE7756ARS offloads complex computation tasks from the system microcontroller, simplifying design and reducing system cost.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, making it ideal for energy-sensitive applications.
  • Supply Voltage Range: The ADE7756ARS operates over a wide supply voltage range, accommodating various power supply designs.
  • Robust Communication Interface: Featuring a Serial Peripheral Interface (SPI), the ADE7756ARS ensures easy communication with microcontrollers for data retrieval and configuration.

The ADE7756ARS is housed in a compact 24-lead SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications. This packaging also allows for efficient thermal management and is compatible with standard surface-mount technology (SMT) processes.

Whether you are developing smart meters, sub-metering systems, or energy monitoring solutions, the ADE7756ARS from Analog Devices Inc. provides a reliable and cost-effective core for your energy measurement needs. Its precision, coupled with Analog Devices' reputation for quality, makes the ADE7756ARS an excellent choice for your next energy metering project.

For detailed technical specifications, application guides, and support resources, please visit the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1490 $61.7880
28+ $4.2250 $118.3000
43+ $4.0933 $176.0119
59+ $3.9605 $233.6695
76+ $3.8288 $290.9888
101+ $3.4327 $346.7027
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess