EN
  • EN
  • DE

ADE7753ARSZRL

Part No ADE7753ARSZRL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description Energy Measurement 27.9ksps 20-Pin SSOP T/R / IC ENERGY METERING 1PHASE 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Input Impedance 390 kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.8V
Operating Supply Current 3mA
Supply Voltage - Operating 4.75 V to 5.25 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 008733-ADE7753ARSZRL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADE7753
Introduction Date January 06, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADE7753ARSZRL CAD Model

Description

Analog Devices Inc. ADE7753ARSZRL Energy Metering IC

The ADE7753ARSZRL from Analog Devices Inc. is a high-accuracy, single-phase electrical energy measurement IC with a serial interface and pulse output. This integrated circuit is designed specifically for energy metering applications, providing solutions for a range of residential and commercial products. It is capable of accurate energy measurement within a wide dynamic range, making it a versatile choice for various metering designs.

Key Features:

  • High Accuracy: Ensures precise energy measurement, which is critical for billing and monitoring applications.
  • On-Chip ADC: The inclusion of an Analog-to-Digital Converter simplifies system design by reducing the need for external components.
  • Serial Interface: Allows for easy integration with microcontrollers and other digital systems, facilitating data communication and device configuration.
  • Pulse Output: Provides a straightforward method for energy metering, compatible with traditional metering infrastructure.
  • Low Power Consumption: Ideal for applications where energy efficiency is paramount, helping to reduce the overall power usage of the metering system.
  • Zero-Crossing Detection: Useful for power quality monitoring and control within the energy metering system.

Applications:

  • Residential and commercial energy meters
  • Portable metering devices
  • Sub-metering systems
  • Energy management systems

Product Details:

The ADE7753ARSZRL is packaged in a small outline integrated circuit (SOIC), making it suitable for space-constrained applications. It operates over an industrial temperature range, further enhancing its robustness and reliability in diverse environments. With its comprehensive feature set, the ADE7753ARSZRL from Analog Devices Inc. is an excellent choice for designers looking to implement advanced energy metering solutions.

For further information on pricing, availability, and datasheets, interested parties are encouraged to visit the official Analog Devices Inc. website or contact authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9235 $51.0055
32+ $3.2193 $103.0176
49+ $3.1187 $152.8163
67+ $3.0181 $202.2127
86+ $2.9175 $250.9050
115+ $2.6157 $300.8055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess