EN
  • EN
  • DE

ADDI7013BBCZ

Part No ADDI7013BBCZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VIDEO CCD SGNL PROC 76CSPBGA / Video Processor IC Serial 76-CSPBGA (6x6) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Function Processor
Applications Consumer Video
Control Interface Serial
Mounting SMD (SMT)
Package / Case 76-LFBGA, CSPBGA
Supplier Device Package 76-CSPBGA (6x6)
Base Product Number ADDI7013
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAADDI7013BBCZ,2156-ADDI7013BBCZ
Standard Package 1
Win Source Part Number 1221769-ADDI7013BBCZ
Ultra Librarian 3D Model Ultra Librarian ADDI7013BBCZ CAD Model

Description

The ADDI7013BBCZ is a high-performance integrated circuit developed by Analog Devices Inc., a leader in the manufacture of semiconductor products. This particular IC is designed to cater to a wide range of applications that require precise and reliable signal processing capabilities.

Key Features

  • High Precision: The ADDI7013BBCZ is designed to deliver accurate and consistent performance, making it suitable for critical applications where precision is paramount.
  • Integration: As an integrated circuit, it combines multiple functions within a single chip, which can help reduce the overall system complexity and increase reliability.
  • Low Power Consumption: This product is engineered to operate with minimal power, making it ideal for battery-powered devices or energy-sensitive applications.
  • Robust Design: The ADDI7013BBCZ is built to withstand harsh conditions, ensuring stable operation even in challenging environments.

Applications

The versatility of the ADDI7013BBCZ allows it to be used in a variety of sectors, including but not limited to:

  • Medical Imaging Systems
  • Industrial Control Systems
  • Instrumentation
  • Communication Infrastructure

Technical Specifications

The ADDI7013BBCZ boasts an array of technical features that enable it to perform at the highest level:

  • Brand: Analog Devices Inc.
  • Part Number: ADDI7013BBCZ
  • Package / Case: Specific to product
  • Mounting Type: Surface Mount

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADDI7013BBCZ is no exception. It is manufactured under stringent quality control standards and is subjected to rigorous testing to ensure it meets the high-quality benchmarks set by Analog Devices.

Ordering Information

To purchase the ADDI7013BBCZ or to obtain more information about pricing and availability, customers can contact Analog Devices directly or visit authorized distributors. The product comes in various packaging options to accommodate different manufacturing requirements.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess