EN
  • EN
  • DE

ADDAC80-Z-CBI-V

Part No ADDAC80-Z-CBI-V
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 1-CH Current Steering 12-bit 24-Pin SBCDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Number of Bits 12
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1043417-ADDAC80-Z-CBI-V
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADDAC80-Z-CBI-V CAD Model

Description

ADDAC80-Z-CBI-V: A High-Performance DAC from Analog Devices Inc.

The ADDAC80-Z-CBI-V is a precision 12-bit Digital-to-Analog Converter (DAC) module designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product stands out for its exceptional accuracy and stability, making it an ideal choice for high-end applications that demand precise analog signal generation.

Key Features and Benefits

  • High Resolution: The 12-bit resolution of the ADDAC80-Z-CBI-V ensures fine granularity in the analog output, allowing for detailed and precise control over the signal.
  • Stable Performance: With a design focused on stability, this DAC delivers consistent performance even under varying environmental conditions, which is crucial for critical applications.
  • Durable Construction: The robust construction of the ADDAC80-Z-CBI-V guarantees longevity and reliability, making it a cost-effective solution over time.
  • Versatile Integration: This component is engineered for easy integration into a wide range of electronic systems, thanks to its versatile interfacing capabilities.
  • Low Power Consumption: As with many products from Analog Devices Inc., energy efficiency is a hallmark of the ADDAC80-Z-CBI-V, ensuring minimal power draw without sacrificing performance.

Applications

The ADDAC80-Z-CBI-V is suitable for a variety of applications that require high precision and reliability. These include:

  • Industrial Control Systems
  • Automated Test Equipment
  • Data Acquisition Systems
  • Precision Instrumentation
  • Medical Equipment

Technical Specifications

The technical specifications of the ADDAC80-Z-CBI-V reflect its high-quality design:

  • Resolution: 12-bit
  • Interface Type: Parallel
  • Settling Time: Typically 4µs
  • Output Type: Voltage
  • Supply Voltage: ±15V
  • Package Type: 24-Pin Cerdip

With its combination of precision, stability, and durability, the ADDAC80-Z-CBI-V from Analog Devices Inc. is a top-tier choice for professionals seeking a reliable DAC for their sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess