EN
  • EN
  • DE

ADDAC08CN

Part No ADDAC08CN
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028820-ADDAC08CN
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADDAC08CN CAD Model

Description

Product Overview: ADDAC08CN from Analog Devices Inc.

The ADDAC08CN is a high-performance, 8-bit, analog-to-digital converter (ADC) designed and manufactured by the respected industry leader, Analog Devices Inc. This precision ADC offers a unique combination of speed, accuracy, and reliability, making it an ideal choice for a wide range of applications in industrial, medical, and communication systems.

Key Features

  • Resolution: The ADDAC08CN provides an 8-bit resolution, ensuring fine granularity in the digital representation of the analog signal.
  • Conversion Rate: With a fast conversion time, this ADC can handle high-speed applications that require quick data processing and timely response.
  • Analog Input: It features a versatile analog input that is compatible with a variety of signal types, offering flexibility in system design.
  • Supply Voltage: The device operates on a single +5V supply, making it easy to integrate into existing systems without the need for additional power regulation.
  • Package: The ADDAC08CN comes in a compact package, which is ideal for space-constrained applications.
  • Digital Interface: It provides a straightforward digital interface for easy integration with microprocessors and digital systems.

Applications

The ADDAC08CN is suitable for various applications that require high-speed and precise digital representations of analog signals. Some common applications include:

  • Data acquisition systems
  • Instrumentation and control systems
  • Medical imaging equipment
  • Communication systems
  • Real-time signal processing

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the ADDAC08CN is no exception. This ADC is built to meet high standards of performance and reliability, ensuring that it operates consistently over time and across various environmental conditions.

Integrating the ADDAC08CN into your system will provide precise analog-to-digital conversion capabilities, enhancing the overall performance and efficiency of your electronic designs. With its robust feature set and proven reliability, the ADDAC08CN from Analog Devices Inc. stands out as a superior choice for professionals seeking top-tier ADC solutions.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess