EN
  • EN
  • DE

ADD8301KCP

Part No ADD8301KCP
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043416-ADD8301KCP
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADD8301KCP CAD Model

Description

Product Overview: ADD8301KCP from Analog Devices Inc.

The ADD8301KCP is a high-performance, precision integrated circuit developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is designed to cater to a wide range of applications that require accurate signal processing, such as in the fields of communications, instrumentation, and control systems.

Key Features

  • High Precision: The ADD8301KCP is built to deliver exceptional accuracy and stability, ensuring reliable performance in critical applications.
  • Low Power Consumption: Energy efficiency is at the core of this device, making it suitable for portable and battery-powered equipment.
  • Versatile Voltage Range: It operates over a broad range of supply voltages, providing flexibility in various system designs.
  • Durable Packaging: Enclosed in a robust package, the ADD8301KCP is engineered to withstand challenging environmental conditions.

Applications

The versatile nature of the ADD8301KCP allows it to be integrated into a multitude of applications. It excels in scenarios that demand high precision signal processing, including:

  • Telecommunication systems
  • Medical instrumentation
  • Industrial control circuits
  • Data acquisition systems

Technical Specifications

Parameter Specification
Package/Case KCP
Mounting Type Surface Mount
Operating Temperature Specified Range
Supply Voltage Specified Range

Quality and Reliability

Analog Devices Inc. is committed to maintaining the highest standards of quality and reliability in all of its products. The ADD8301KCP is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry.

Ordering Information

To purchase the ADD8301KCP or to obtain more detailed information, customers can visit the Analog Devices Inc. website or contact their local authorized distributor. Product datasheets, application notes, and support resources are readily available to assist in the integration of this high-performance device into your next project.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ABB Embedded Power
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess