EN
  • EN
  • DE

ADCMP601BKSZ

Part No ADCMP601BKSZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 713381-ADCMP601BKSZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADCMP601BKSZ CAD Model

Description

ADCMP601BKSZ - High-Speed Comparator from Analog Devices Inc.

The ADCMP601BKSZ is a high-speed comparator manufactured by Analog Devices Inc., renowned for its precision and ultra-fast response times. This device is designed to provide reliable and accurate performance in a variety of applications that require quick decision-making capabilities such as high-speed signal processing, automatic test equipment, and pulse detection systems.

Key Features

  • Ultra-Fast Propagation Delay: The ADCMP601BKSZ boasts an impressive propagation delay typically under 2.5 ns, making it an ideal choice for applications that demand high-speed operations.
  • Low Voltage Operation: It operates at a supply voltage ranging from 2.5 V to 5.5 V, allowing for flexibility in various system designs and ensuring compatibility with low voltage logic levels.
  • PECL/LVPECL-Compatible Outputs: The device features differential PECL/LVPECL-compatible outputs, providing a robust interface for high-speed digital circuits.
  • Input Hysteresis: With built-in input hysteresis, the ADCMP601BKSZ ensures noise immunity and clean output transitions, which is critical in noisy environments.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, making it suitable for power-sensitive designs.
  • Latch Function: It includes a latch function that allows the user to control the output state, adding to its versatility in complex digital systems.

Applications

  • Data Acquisition Systems
  • High-Speed Instrumentation
  • Zero-Crossing Detectors
  • Window Comparators
  • Clock and Data Recovery Circuits
  • Line Receivers

The ADCMP601BKSZ is housed in a compact 6-lead SC70 package, making it suitable for space-constrained applications while still offering the high performance expected from Analog Devices products. Its robust design ensures that it can withstand the demands of high-speed data environments, providing a reliable solution for designers looking to integrate a high-quality comparator into their electronic systems.

Whether you are working on advanced communication systems, precision measurement equipment, or any application that requires fast and accurate voltage comparison, the ADCMP601BKSZ from Analog Devices Inc. stands out as an exceptional choice.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Molex, LLC
FPC Connector
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7510 $51.7590
22+ $4.7188 $103.8136
33+ $4.5714 $150.8562
46+ $4.4239 $203.4994
59+ $4.2764 $252.3076
79+ $3.8340 $302.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,635 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess