EN
  • EN
  • DE

ADCMP600BKSZ-R2

Part No ADCMP600BKSZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP TTL/CMOS 1CHAN SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Comparator General Purpose CMOS, TTL SC-70-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name ADCMP600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADCMP600BKSZ-R2CT, ADCMP600BKSZ-R2-ND, ADCMP600BKSZ-R2TR, ADCMP600BKSZ-R2DKR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910263-ADCMP600BKSZ-R2
Ultra Librarian 3D Model Ultra Librarian ADCMP600BKSZ-R2 CAD Model

Description

ADCMP600BKSZ-R2: High-Speed Comparator from Analog Devices Inc.

The ADCMP600BKSZ-R2 is a cutting-edge high-speed comparator manufactured by Analog Devices Inc., designed to deliver rapid response times and high accuracy for a variety of applications. This precision device is an essential component for systems requiring fast and reliable voltage or current comparison.

Key Features

  • High-Speed Operation: The ADCMP600BKSZ-R2 boasts a fast propagation delay, ensuring quick response times for critical applications that require high-speed signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, making it ideal for power-sensitive designs.
  • Input Voltage Range: The device features a wide input voltage range, providing flexibility and compatibility with a multitude of signal levels.
  • Output Latch Function: An output latch function is included, allowing the user to control the timing of the output signal for further signal processing precision.
  • Single-Supply Operation: It operates efficiently on a single power supply, simplifying the power design of the system.
  • ESD Protection: The ADCMP600BKSZ-R2 is equipped with robust electrostatic discharge (ESD) protection, ensuring durability and long-term performance stability.

Applications

With its high-speed and accurate performance, the ADCMP600BKSZ-R2 is well-suited for a variety of applications, including:

  • High-speed signal detection
  • Zero-crossing detectors
  • Window comparators
  • Pulse-width modulation (PWM) circuits
  • Line receivers
  • Logic level shifting or translation
  • High-speed A/D converters

Product Packaging

The ADCMP600BKSZ-R2 comes in a compact surface-mount package, making it easy to integrate into various circuit designs without taking up significant board space. Its small footprint and surface-mount form factor facilitate efficient manufacturing processes and high-density board layouts.

As a product of Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, the ADCMP600BKSZ-R2 is a testament to the company's commitment to quality, performance, and innovation. Whether for industrial, communication, automotive, or consumer electronics, this high-speed comparator is engineered to meet rigorous demands and enhance system reliability.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7686 $51.9174
22+ $4.7332 $104.1304
33+ $4.5853 $151.3149
46+ $4.4374 $204.1204
59+ $4.2895 $253.0805
79+ $3.8458 $303.8182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess