EN
  • EN
  • DE

ADCLK950BCPZ-REEL7

Part No ADCLK950BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUF 2:10 4.8GHZ 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Manufacturer Analog Devices Inc.
Series SiGe
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad, CSP
Case / Package 40-LFCSP-VQ (6x6)
Family Name ADCLK950
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADCLK950BCPZ-REEL7CT, ADCLK950BCPZ-REEL7DKR, ADCLK950BCPZ-REEL7-ND, ADCLK950BCPZ-REEL7TR
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910249-ADCLK950BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADCLK950BCPZ-REEL7 CAD Model

Description

Product Overview: ADCLK950BCPZ-REEL7

The ADCLK950BCPZ-REEL7 is a high-performance clock fanout buffer from Analog Devices Inc., designed to deliver exceptional signal integrity for demanding applications. This component is part of the REEL7 packaging series, which ensures compatibility with automated manufacturing processes, making it ideal for high-volume production.

Key Features

  • High-Speed Operation: The ADCLK950BCPZ-REEL7 boasts a very low jitter and high-speed differential signal fanout, which is crucial for maintaining the integrity of high-speed digital signals.
  • Output Configuration: It features 1:5 differential outputs, which means that one differential input can be distributed to five differential outputs, increasing the flexibility and scalability of the system design.
  • Power Supply: The device operates on a supply voltage of 2.5 V to 3.3 V, accommodating various system power schemes and ensuring easy integration into mixed-voltage systems.
  • Format Compatibility: It supports LVPECL (Low Voltage Positive Emitter Coupled Logic) output levels, which is a common standard for high-speed digital circuits.
  • Package: The ADCLK950BCPZ-REEL7 is offered in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is suitable for dense circuit layouts.

Applications

With its high-speed and low-jitter characteristics, the ADCLK950BCPZ-REEL7 is an excellent choice for various applications that require precise timing and synchronization, such as:

  • Data communications
  • Telecommunications
  • Test and measurement equipment
  • High-speed data acquisition systems
  • Networking equipment such as routers and switches

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADCLK950BCPZ-REEL7 is no exception. It is manufactured to meet high standards, ensuring reliable performance in critical systems. The REEL7 packaging format further enhances the quality by ensuring that the product is delivered in a tape and reel format suitable for automated assembly processes.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
Lowest to $10.8258
IDT, Integrated Device Technology Inc
Lowest to $2.6900
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6092 $57.6552
13+ $7.8844 $102.4972
20+ $7.6381 $152.7620
28+ $7.3917 $206.9676
35+ $7.1453 $250.0855
47+ $6.4061 $301.0867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess