EN
  • EN
  • DE

ADC574ATH

Part No ADC574ATH
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description 1-Channel Single ADC SAR 12-bit Parallel 28-Pin SBCDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172640-ADC574ATH
Popularity Low
Supply and Demand Status Limited
Family Name ADC574
Introduction Date February 01, 1989
ECCN 3A001.a.2.c
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADC574ATH CAD Model

Description

The ADC574ATH from Analog Devices Inc. is a state-of-the-art analog-to-digital converter (ADC) that provides exceptional accuracy and stability. Designed for high-end instrumentation, industrial data acquisition, and medical applications, this precision ADC offers a 16-bit resolution with a throughput rate that makes it an excellent choice for systems requiring both high precision and high speed.

Key Features:

  • Resolution: 16-bit, providing fine granularity for precise measurements.
  • Throughput: Capable of delivering high-speed performance, suitable for real-time applications.
  • Input Range: Flexible input range options to accommodate various signal levels.
  • Linearity: Exhibits excellent integral and differential linearity, minimizing conversion errors.
  • Noise Performance: Low noise design ensures clean, accurate signal conversion.
  • Interface: Easy-to-use digital interface compatible with a wide range of microprocessors and digital systems.
  • Power Efficiency: Optimized for low power consumption, extending the life of portable devices.
  • Reliability: Built to the highest quality standards, ensuring long-term dependable performance.

Applications:

  • Medical Imaging Systems
  • High-precision Instrumentation
  • Industrial Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment

The ADC574ATH comes in a robust package that is engineered to withstand harsh industrial environments while maintaining its precision and accuracy. Analog Devices Inc. has a reputation for producing high-quality components that lead the industry in performance and reliability, and the ADC574ATH is no exception. With its combination of speed, precision, and durability, it stands as an ideal solution for demanding applications where data integrity is paramount.

For designers and engineers looking for an ADC that does not compromise on performance, the ADC574ATH by Analog Devices Inc. is an exemplary choice that will meet and exceed the requirements of the most challenging applications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess