EN
  • EN
  • DE

ADBF561WBBZ505

Part No ADBF561WBBZ505
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description BLACKFIN DUAL CORE PROCESSOR 533 /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Product Status Obsolete
Type Fixed Point
Interface SPI, SSP, UART
Clock Rate 533MHz
Non-Volatile Memory External
On-Chip RAM 328kB
Voltage - I/O 3.30V
Voltage - Core 1.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 297-BGA
Supplier Device Package 297-PBGA (27x27)
Base Product Number ADBF561
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ANAANAADBF561WBBZ505,2156-ADBF561WBBZ505-AD
Standard Package 1
Win Source Part Number 983767-ADBF561WBBZ505
Ultra Librarian 3D Model Ultra Librarian ADBF561WBBZ505 CAD Model

Description

The ADBF561WBBZ505, from Analog Devices Inc., is a high-performance signal processing solution designed for a wide array of applications. This product is part of the Blackfin family of processors, renowned for their exceptional integration of a microcontroller architecture with a digital signal processor (DSP).

Key Features

  • Core Performance: The ADBF561WBBZ505 features a dual-core processor that provides a balance of control and signal processing capabilities, making it ideal for multitasking environments.
  • Memory: It includes integrated L1 and L2 SRAM, which is essential for high-speed data processing and real-time applications.
  • Peripheral Set: A comprehensive set of peripherals supports a variety of interfaces, including UART, SPI, CAN, and MAC, enabling connectivity with a wide range of external devices.
  • Power Efficiency: Designed with power-sensitive applications in mind, the ADBF561WBBZ505 offers low-power operation modes to extend the life of battery-powered devices.

Applications

The versatility of the ADBF561WBBZ505 allows it to be used in numerous applications, such as industrial control systems, automotive electronics, communication infrastructure, and complex multimedia devices. Its robust processing power is particularly well-suited for edge computing tasks that require rapid data analysis and processing.

Technical Specifications

Parameter Value
Clock Speed Up to 600 MHz
Operating Temperature -40°C to +85°C
Package / Case 176-Ball CSPBGA
Supply Voltage 1.14V to 1.26V

Overall, the ADBF561WBBZ505 is a powerful and flexible processor that provides a scalable solution for designers looking to balance performance and power consumption in their embedded systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.2407 $76.2407
2+ $62.5564 $125.1128
3+ $60.6016 $181.8048
4+ $58.6467 $234.5868
5+ $56.6918 $283.4590
6+ $50.8271 $304.9626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess