EN
  • EN
  • DE

ADBF549WBBCZ504

Part No ADBF549WBBCZ504
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description BLACKFIN 533MHZ PRCRSR 2 PPI USB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Product Status Active
Type Fixed Point
Interface CAN, EBI/EMI, SD/SDIO, SPI, SPORT, TWI, UART/USART, USB OTG
Clock Rate 533MHz
Non-Volatile Memory External
On-Chip RAM 260kB
Voltage - I/O 3.30V
Voltage - Core 1.19V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 400-LFBGA, CSPBGA
Supplier Device Package 400-CSPBGA (17x17)
Base Product Number ADBF549
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 910177-ADBF549WBBCZ504
Ultra Librarian 3D Model Ultra Librarian ADBF549WBBCZ504 CAD Model

Description

The ADBF549WBBCZ504, from the renowned manufacturer Analog Devices Inc., is a high-performance signal processing integrated circuit that is part of the Blackfin family of products. This processor is designed to deliver exceptional computational power and efficiency, making it an ideal solution for a wide range of applications that require intensive signal processing capabilities such as automotive, industrial, medical, and communication systems.

Key Features

  • High-Performance Signal Processing: With its advanced architecture, the ADBF549WBBCZ504 is capable of executing complex algorithms and signal processing tasks at high speeds, ensuring quick and efficient data handling.
  • Low Power Consumption: This processor is engineered to operate with minimal power usage, making it suitable for portable and battery-powered devices where energy efficiency is critical.
  • Integrated Peripherals: The ADBF549WBBCZ504 comes with a range of built-in peripherals, including multiple serial ports, timers, and an analog-to-digital converter (ADC), which simplifies system design and reduces the need for additional components.
  • Flexible Memory Interface: It supports a variety of memory types, providing designers with the flexibility to choose the optimal memory solution for their specific application requirements.
  • Robust Security Features: Security is a paramount consideration in today's connected world, and the ADBF549WBBCZ504 includes features to help protect against unauthorized access and ensure data integrity.

Applications

The versatility of the ADBF549WBBCZ504 makes it suitable for a wide array of applications:

  • Automotive systems such as advanced driver-assistance systems (ADAS)
  • Industrial control and automation
  • Medical imaging and diagnostic equipment
  • Communication infrastructure including base stations and networking equipment

Technical Specifications

The ADBF549WBBCZ504 boasts impressive technical specifications that include a high clock speed, ample on-chip memory, and support for external memory interfaces. Its advanced signal processing capabilities are complemented by a rich set of I/O options and a programmable architecture that allows for customization to meet specific application needs.

Conclusion

Analog Devices Inc.'s ADBF549WBBCZ504 is a testament to their commitment to providing cutting-edge technology for complex signal processing requirements. With its powerful performance, energy efficiency, and comprehensive feature set, this processor stands out as an excellent choice for any application where reliability and processing power are of the utmost importance.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess