EN
  • EN
  • DE

ADAV4622BSTZ

Part No ADAV4622BSTZ
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description IC AUD PRO ATV/SIF DECODE 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Purpose Audio Signal Processor
Applications Consumer Audio
Number of Channels 4
Supply Voltage - Operating 1.8V, 3.3V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 24 b
Case / Package 80-LQFP (14x14)
Win Source Part Number 077405-ADAV4622BSTZ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADAV4622BSTZ CAD Model

Description

The ADAV4622BSTZ from Analog Devices Inc. is a state-of-the-art audio processor designed to meet the rigorous demands of high-fidelity audio systems. This versatile component is ideal for a wide array of applications, including home theater systems, car audio systems, and professional audio mixing equipment.

Key Features

  • High-Quality Audio Processing: The ADAV4622BSTZ delivers pristine audio quality with high signal-to-noise ratio (SNR) and low distortion, ensuring an excellent listening experience.
  • Flexible Input/Output Options: With multiple input and output channels, this audio processor can handle a variety of audio formats and sources, providing great flexibility in system design.
  • Advanced Signal Handling: The device features sophisticated signal processing capabilities, including equalization, dynamic range control, and mixing, to enhance audio performance and provide user customization.
  • Programmable DSP Core: The integrated digital signal processor (DSP) can be programmed to execute custom algorithms, allowing designers to tailor the audio processing to specific applications.
  • Easy Integration: The ADAV4622BSTZ comes in a surface-mount package that is compatible with modern PCB assembly techniques, simplifying the integration process into end products.

Technical Specifications

Parameter Specification
Supply Voltage 3.3V - 5V
Operating Temperature -40°C to +85°C
Package 44-Lead TQFP
Audio Channels Multi-channel support

Applications

The ADAV4622BSTZ is well-suited for various high-end audio applications. Its robust performance and programmability make it an excellent choice for:

  • Home Theater Receivers
  • Automotive Audio Systems
  • Professional Audio Mixers
  • Digital Audio Effects Processors
  • Sound Bars and Docking Stations

With the ADAV4622BSTZ, Analog Devices Inc. continues its legacy of providing top-tier audio processing solutions that enhance the audio experience for users around the world.

You May Also Be Interested in

ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4648 $69.8592
9+ $14.3301 $128.9709
13+ $13.8831 $180.4803
18+ $13.4350 $241.8300
23+ $12.9868 $298.6964
30+ $11.6436 $349.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess