EN
  • EN
  • DE

ADAU1961WBCPZ-R7

Part No ADAU1961WBCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC STEREO AUD CODEC LP 32LFCSP  /  Audio Interface 24 b I²C, Serial, SPI™ 32-LFCSP-VQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Type Audio
Data Interface I²C, Serial, SPI™
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 98 / 98
Dynamic Range, ADCs / DACs (db) Typ 96 / 98
Voltage - Supply, Analog 2.97V ~ 3.63V
Voltage - Supply, Digital 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Base Product Number ADAU1961
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADAU1961WBCPZ-R7CT,ADAU1961WBCPZ-R7CT,ADAU1961WBCPZ-R7DKR-ND,ADAU1961WBCPZ-R7TR,505-ADAU1961WBCPZ-R7TR,ADAU1961WBCPZ-R7-ND,505-ADAU1961WBCPZ-R7DKR,-2735-ADAU1961WBCPZ-R7DKR,ADAU1961WBCPZ-R7TR-ND,ADAU1961WBCPZ-R7CT-ND,ADAU1961WBCPZ-R7DKR,-2735-ADAU1961WBCPZ-R7CT
Standard Package 1,500
Win Source Part Number 977002-ADAU1961WBCPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADAU1961WBCPZ-R7 CAD Model

Description

Product Overview: ADAU1961WBCPZ-R7

The ADAU1961WBCPZ-R7 is a high-performance, low-power, stereo audio codec designed by Analog Devices Inc., a leading company in the field of high-performance integrated circuits. This codec is specifically engineered to deliver superior audio quality for a wide range of applications such as automotive audio systems, home theater systems, portable media devices, and professional audio equipment.

Key Features

  • High-Definition Audio: The ADAU1961WBCPZ-R7 supports 24-bit audio formats and sampling rates up to 192 kHz, providing crisp and clear sound reproduction that meets the expectations of even the most demanding audio enthusiasts.
  • Low Power Consumption: Designed with power efficiency in mind, this codec operates on a low-voltage power supply, making it ideal for battery-powered devices where longevity is crucial.
  • Integrated PLL: The on-chip phase-locked loop (PLL) enables the codec to work with a variety of clock sources, offering flexibility in system design and simplifying integration.
  • Flexible I/O Connectivity: The ADAU1961WBCPZ-R7 features multiple input and output channels, including differential inputs and outputs, which provide robust noise immunity and are suitable for professional audio applications.
  • Programmable Filters: Users can tailor the audio experience through programmable on-chip filters, allowing for custom EQ settings and sound enhancements.
  • Integrated Microphone Bias: The codec includes an integrated microphone bias circuit, which simplifies the design of systems requiring microphone inputs.

Applications

  • Automotive Audio Systems
  • Home Theater and Entertainment Systems
  • Portable Audio Devices
  • Professional Audio and Recording Equipment

The ADAU1961WBCPZ-R7 is offered in a compact 32-lead LFCSP (lead-frame chip-scale package), which ensures a minimal footprint on the PCB and is suitable for space-constrained applications. This codec is also characterized by its robust performance and reliability, which is a hallmark of Analog Devices' products. With its combination of audio quality, power efficiency, and design flexibility, the ADAU1961WBCPZ-R7 stands out as a top choice for designers and manufacturers seeking to enhance the audio capabilities of their products.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Lowest to $34.9254
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC W/TOUCH CTLR 48QFN / General Purpose Audio Codec 2ADC / 2DAC Ch
Lowest to $27.8572

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3837 $50.0577
52+ $1.9558 $101.7016
80+ $1.8947 $151.5760
110+ $1.8336 $201.6960
142+ $1.7725 $251.6950
189+ $1.5891 $300.3399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess