EN
  • EN
  • DE

ADAU1781BCPZ

Part No ADAU1781BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description Low Noise Stereo Codec with SigmaDSP Processing Core | IC SIGMADSP CODEC LN 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Type Stereo Audio
Data Interface I2C, Serial, SPI
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 100 / 105 (Differential), 100 / 103 (Single-Ended)
Dynamic Range, ADCs / DACs (db) Typ 99.2 / 105 (Differential), 99.2 / 103 (Single-Ended)
Supply Voltage , Analog 1.8V ~ 3.65V
Supply Voltage , Digital 1.63V ~ 3.65V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Family Part Number ADAU1781
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139541-ADAU1781BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADAU1781BCPZ CAD Model

Description

Analog Devices Inc. ADAU1781BCPZ: A Comprehensive Audio Solution

The ADAU1781BCPZ from Analog Devices Inc. is a highly-integrated, low-power codec with advanced audio processing capabilities, designed to cater to the demanding needs of modern audio applications. This codec is part of Analog Devices' SigmaDSP® family, which is renown for its user-friendly audio processing tools and high-fidelity sound.

Key Features and Benefits

  • High-Performance Audio Codec: The ADAU1781BCPZ boasts a 24-bit stereo audio ADC and DAC, ensuring crystal-clear audio capture and playback with a dynamic range that satisfies audiophiles and professional audio engineers alike.
  • Integrated SigmaDSP Processor: The built-in SigmaDSP processor allows for significant audio processing within the codec itself, reducing the need for external DSPs and enabling more compact and cost-effective designs.
  • Low Power Consumption: Designed with power efficiency in mind, this codec is suitable for battery-powered devices, ensuring long operational times without compromising audio quality.
  • Flexible Input/Output: The ADAU1781BCPZ supports multiple audio input and output configurations, making it versatile for a variety of audio systems, from simple stereo setups to complex multi-channel arrangements.
  • Easy Programmability: The user-friendly SigmaStudio™ software tool simplifies the programming of the DSP, allowing designers to quickly implement custom audio processing algorithms without in-depth coding knowledge.

Applications

The ADAU1781BCPZ is ideal for a wide range of audio applications, including but not limited to:

  • Portable and wireless audio systems
  • Automotive audio systems
  • Digital effects processors
  • Active noise-cancelling headphones
  • Home theater systems
  • Professional audio equipment

With its combination of high-quality audio performance, integrated DSP, and low power consumption, the ADAU1781BCPZ from Analog Devices Inc. stands out as a comprehensive solution for designers looking to enhance their audio products with minimal design complexity and maximum efficiency.

Available in a compact 32-lead LFCSP package, the ADAU1781BCPZ is designed to meet the space constraints of modern electronic devices while delivering the performance expected from a leading-edge audio codec.

For those seeking an audio codec that offers both sophistication and simplicity, the ADAU1781BCPZ is an excellent choice that balances the demands of high-quality audio processing with the practicalities of product design.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Lowest to $5.4135
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $31.7218

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess