EN
  • EN
  • DE

ADAU1761BCPZ-RL

Part No ADAU1761BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC SIGMADSP CODEC PLL 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series SigmaDSP®
Package Tape & Reel
Product Status Active
Type Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Voltage - Supply, Analog 1.8V ~ 3.65V
Voltage - Supply, Digital 1.63V ~ 3.65V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Base Product Number ADAU1761
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843114-ADAU1761BCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADAU1761BCPZ-RL CAD Model

Description

Analog Devices Inc. ADAU1761BCPZ-RL Audio Codec

The ADAU1761BCPZ-RL is a high-performance, low-power audio codec from Analog Devices Inc. that provides a complete audio solution for multimedia and portable audio applications. This versatile integrated circuit is designed to deliver superior sound quality while maintaining efficient power management, making it an ideal choice for battery-powered devices.

At the heart of the ADAU1761BCPZ-RL is a 24-bit SigmaDSP stereo audio processor, which offers a wide range of signal processing functions. These include volume control, dynamic range compression, graphic equalization, and multiple audio effects that can be used to enhance the listening experience. The codec operates over a wide range of sample rates, from 8 kHz to 96 kHz, ensuring compatibility with various audio standards and providing the flexibility needed for complex audio processing tasks.

The device features a highly configurable input/output architecture, including two differential microphone inputs, a stereo line input, and a stereo headphone output, as well as a mono speaker amplifier output. This array of I/O options allows designers to utilize the ADAU1761BCPZ-RL in a multitude of audio applications, from voice recorders to digital audio players, and from smartphones to professional audio equipment.

With an integrated PLL (Phase-Locked Loop), the ADAU1761BCPZ-RL is capable of being clocked from an external crystal or clock source, providing precise timing for audio conversion and processing. The codec's low power consumption is a standout feature, with a typical operating current of 5.1 mA, making it exceptionally suitable for portable devices where battery life is critical.

For ease of use, the ADAU1761BCPZ-RL supports I²C and SPI control interfaces, allowing straightforward communication with microcontrollers or processors. The device is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), bearing the part number suffix 'BCPZ-RL', which signifies the RoHS-compliant and lead-free packaging, suitable for environmentally conscious manufacturing.

Overall, the ADAU1761BCPZ-RL from Analog Devices Inc. is a feature-rich audio codec that offers designers the perfect blend of audio performance, versatility, and power efficiency, making it a top choice for a wide range of audio applications.

You May Also Be Interested in

ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
ams
Lowest to $3.2271
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
Lowest to $5.4135

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6527 $53.2216
17+ $6.2316 $105.9372
25+ $6.0211 $150.5275
36+ $5.6000 $201.6000
47+ $5.3895 $253.3065
58+ $5.1790 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,690 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess