EN
  • EN
  • DE

ADAU1592ACPZ-RL

Part No ADAU1592ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 24W 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 24W x 2 @ 4 Ohm
Operating Supply Voltage 9 V ~ 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 48-LFCSP-VQ (7x7)
Package 48-VFQFN Exposed Pad, CSP
Win Source Part Number 759923-ADAU1592ACPZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADAU1592
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADAU1592ACPZ-RL CAD Model

Description

ADAU1592ACPZ-RL - Class-D Audio Amplifier from Analog Devices Inc.

The ADAU1592ACPZ-RL is a high-performance, 2-channel Class-D audio amplifier designed by Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This amplifier is part of Analog Devices' extensive audio product line, engineered to provide efficient, high-quality sound amplification for a variety of applications.

Key Features:

  • Output Power: The ADAU1592ACPZ-RL is capable of delivering up to 22 W per channel into a 4-ohm load, which makes it suitable for powering mid-sized speakers in home audio systems, multimedia setups, and active monitors.
  • High Efficiency: With its Class-D architecture, this amplifier offers greater than 90% efficiency, ensuring minimal heat generation and reducing the need for bulky heatsinks, making it ideal for compact electronic designs.
  • Low THD+N: The Total Harmonic Distortion plus Noise (THD+N) is kept exceptionally low, which translates to clear and accurate audio reproduction, preserving the integrity of the original sound.
  • Integrated Protection: The device includes various protection features such as over-temperature, over-current, and under-voltage lockout, ensuring reliable operation and longevity of the amplifier and the overall system.
  • Signal-to-Noise Ratio (SNR): A high SNR indicates the amplifier's ability to produce a clean audio output with minimal background noise.
  • Flexible Power Supply: The ADAU1592ACPZ-RL operates over a wide supply voltage range, accommodating different power requirements and making it versatile for use in various electronic products.

Applications:

The ADAU1592ACPZ-RL is designed for a wide array of audio applications, including but not limited to:

  • Home theater systems
  • Desktop and portable audio systems
  • Powered speakers
  • Soundbars
  • Television audio systems

With its compact LFCSP (Lead Frame Chip Scale Package) form factor, the ADAU1592ACPZ-RL is an excellent choice for space-constrained environments while still delivering the performance expected from a high-quality audio amplifier. Its robust design and integrated features make it a reliable and efficient solution for adding high-fidelity audio amplification to a wide range of consumer and professional audio products.

The ADAU1592ACPZ-RL from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it a top choice for designers looking to enhance the audio experience in their next project.

You May Also Be Interested in

Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9090 $54.5450
12+ $8.9510 $107.4120
18+ $8.6713 $156.0834
24+ $8.3916 $201.3984
31+ $8.1119 $251.4689
42+ $7.2727 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess