EN
  • EN
  • DE

ADAU1463WBCPZ150RL

Part No ADAU1463WBCPZ150RL
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 32BIT SIGMADSP AUDIO 16K/48K /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel (TR)
Type Sigma
Interface I2C, SPI
Clock Rate 147.456MHz
Non-Volatile Memory ROM (64kB)
On-Chip RAM 192kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP (12x12)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 964308-ADAU1463WBCPZ150RL
Ultra Librarian 3D Model Ultra Librarian ADAU1463WBCPZ150RL CAD Model

Description

Analog Devices Inc. ADAU1463WBCPZ150RL Overview

The ADAU1463WBCPZ150RL from Analog Devices Inc. is a high-performance audio digital signal processor (DSP) that is specifically designed for a wide range of audio applications. This advanced DSP is part of the SigmaDSP® family, renowned for providing exceptional sound quality and audio processing capabilities in a compact and energy-efficient package.

Key Features

  • Audio Processing: The ADAU1463WBCPZ150RL boasts a 32-bit, fixed-point, SigmaDSP core that is capable of executing a comprehensive range of audio processing algorithms with high precision and speed.
  • Memory: It comes equipped with 1.2Mbits of on-chip RAM, which allows for complex signal processing without the need for external memory components.
  • Clocking: The device supports a wide range of clocking configurations, including a flexible PLL that can generate multiple internal clocks for various subsystems, ensuring precise audio synchronization.
  • Connectivity: Multiple serial data input/output ports enable easy integration with other audio components, such as ADCs, DACs, and digital audio interfaces.
  • Programmability: With the Analog Devices SigmaStudio™ software, users can easily program the ADAU1463WBCPZ150RL, creating custom signal flows and audio processing schemes.

Applications

The ADAU1463WBCPZ150RL is ideal for a variety of audio applications, including but not limited to:

  • Professional audio equipment
  • Automotive audio systems
  • Home theater systems
  • Digital mixing consoles
  • Active speakers and soundbars

Package and Quality

This DSP comes in a compact 72-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. The ADAU1463WBCPZ150RL is also RoHS compliant and adheres to the highest quality standards set by Analog Devices Inc., ensuring reliability and performance for critical audio solutions.

Ordering Information

The product number ADAU1463WBCPZ150RL is available for ordering from Analog Devices Inc. and its authorized distributors. It represents the specific model with the aforementioned features and packaging, and it is supplied in tape and reel form for efficient handling and manufacturing integration.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1029 $60.5145
11+ $9.9306 $109.2366
16+ $9.6202 $153.9232
22+ $9.3099 $204.8178
28+ $8.9996 $251.9888
38+ $8.0686 $306.6068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess