EN
  • EN
  • DE

ADAU1452WBCPZ150

Part No ADAU1452WBCPZ150
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 150 MHZ 32BIT SIGMADSP AUDIO PRO /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive, SigmaDSP®
Package Tray
Type Sigma
Interface I2C, SPI
Clock Rate 147.456MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ (10x10)
Base Product Number ADAU1452
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 505-ADAU1452WBCPZ150,ADAU1452WBCPZ150-ND,-2735-ADAU1452WBCPZ150
Standard Package 1
Win Source Part Number 1161016-ADAU1452WBCPZ150
Ultra Librarian 3D Model Ultra Librarian ADAU1452WBCPZ150 CAD Model

Description

Product Overview: ADAU1452WBCPZ150 - Analog Devices Inc.

The ADAU1452WBCPZ150 is a sophisticated SigmaDSP® digital audio processor from Analog Devices Inc., renowned for its high-performance signal processing capabilities. This cutting-edge component is designed to meet the demanding needs of audio and acoustic applications, offering a robust platform for developing advanced audio processing systems with minimal power consumption.

Key Features:

  • Advanced SigmaDSP Core: At the heart of the ADAU1452WBCPZ150 lies a 32-bit SigmaDSP core, capable of executing an extensive range of signal processing operations at high speed, making it ideal for complex audio processing tasks.
  • Extensive Audio Processing: The device supports a wide array of audio processing functions, such as equalization, dynamic range compression, crossover filtering, and much more, enabling designers to craft rich audio experiences.
  • High Integration: This processor integrates a variety of peripherals, including serial input/output ports, S/PDIF interfaces, and an asynchronous sample rate converter, facilitating seamless integration into a wide range of audio systems.
  • Programmable via SigmaStudio: The ADAU1452WBCPZ150 can be easily programmed using Analog Devices' SigmaStudio software, a graphical development tool that simplifies the design of audio signal processing flows.
  • Low Power Consumption: Engineered for efficiency, the processor is optimized for low power operation, making it suitable for applications where power efficiency is critical.
  • Package and Temperature Range: The device is available in a 72-lead LFCSP (Lead Frame Chip Scale Package) and operates over an industrial temperature range of -40°C to +105°C.

Applications:

The ADAU1452WBCPZ150 is versatile and can be used in a variety of audio applications, including:

  • Automotive audio systems
  • Home theater and entertainment systems
  • Professional audio equipment
  • Active speakers and soundbars
  • Digital mixing consoles
  • Effects processors

With its powerful processing capabilities and flexible architecture, the ADAU1452WBCPZ150 from Analog Devices Inc. is an ideal choice for designers looking to push the boundaries of audio performance and innovation.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1833 $70.3666
4+ $28.8684 $115.4736
6+ $27.9662 $167.7972
8+ $27.0641 $216.5128
10+ $26.1620 $261.6200
13+ $23.4556 $304.9228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess