EN
  • EN
  • DE

ADAU1452WBCPZ

Part No ADAU1452WBCPZ
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 32bit 294.912MHz Automotive 72-Pin LFCSP EP Tray / IC AUDIO PROCESSOR 72LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Sigma
Clock Rate 294.912MHz
On-Chip RAM 192kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 72-LFCSP-VQ (10x10)
Win Source Part Number 008698-ADAU1452WBCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Consumer Electronics, Hobby & Education, Audio, Commercial
Family Name ADAU1452
Introduction Date January 06, 2014
ECCN EAR99
Country of Origin Philippines, Singapore
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADAU1452WBCPZ CAD Model

Description

The ADAU1452WBCPZ is a sophisticated SigmaDSP digital audio processor from Analog Devices Inc., designed to provide an exceptional audio processing solution for a wide range of audio applications. This high-performance processor is perfect for automotive audio systems, professional audio equipment, and consumer audio applications, delivering superior sound quality and advanced signal processing capabilities.

Key Features:

  • Advanced SigmaDSP Core: The ADAU1452WBCPZ features a 32-bit SigmaDSP core that is capable of executing an extensive set of audio processing algorithms with high precision and low latency.
  • High Integration: This processor integrates a range of functionalities including audio ADCs, DACs, and a flexible audio routing matrix, reducing the need for external components and simplifying system design.
  • Extensive I/O Options: With multiple serial audio input and output ports, I2C and SPI communication interfaces, and GPIOs, the ADAU1452WBCPZ offers versatile connectivity options to accommodate various system configurations.
  • Programmable via SigmaStudio: The device can be easily programmed using Analog Devices' SigmaStudio software, which provides a user-friendly graphical interface for developing custom signal flows and tuning audio parameters.
  • Low Power Consumption: Designed with power efficiency in mind, the ADAU1452WBCPZ is suitable for applications where power conservation is critical.

Technical Specifications:

  • Package: 72-lead LFCSP (7mm x 7mm)
  • Operating Temperature Range: -40°C to +85°C
  • Power Supply: Analog: 3.3V, Digital: 1.2V/3.3V
  • Clock Support: Flexible PLL with support for multiple clocking modes

The ADAU1452WBCPZ is renowned for its exceptional audio processing power, ease of use, and integration features, making it an ideal choice for designers seeking to create high-quality audio systems with advanced features and minimal external components. Whether you're developing a sophisticated home theater system, a professional mixing console, or a high-fidelity car audio setup, the ADAU1452WBCPZ offers the performance and flexibility to meet your needs.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8407 $54.8849
14+ $7.3444 $102.8216
22+ $7.0963 $156.1186
31+ $6.6000 $204.6000
40+ $6.3519 $254.0760
50+ $6.1038 $305.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess