EN
  • EN
  • DE

ADAU1373BCBZ-R7

Part No ADAU1373BCBZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description Low Power Codec with Speaker and Headphone Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Audio
Data Interface I2C, Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 1 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 96 / 96
Dynamic Range, ADCs / DACs (db) Typ 96 / 96
Operating Supply Voltage 1.62 V ~ 1.98 V
Voltage - Supply, Digital 1.08 V ~ 1.98 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 81-UFBGA, WLCSP
Manufacturer Package 81-WLCSP (4.05x3.82)
Win Source Part Number 1139530-ADAU1373BCBZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADAU1373
Introduction Date May 05, 2011
ECCN EAR99
Country of Origin Singapore
Halogen Free Unknown
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADAU1373BCBZ-R7 CAD Model

Description

Product Overview: ADAU1373BCBZ-R7

The ADAU1373BCBZ-R7 is a high-performance audio codec from Analog Devices Inc., designed to deliver exceptional sound quality with low power consumption. This codec is an ideal solution for a wide range of audio applications, including portable and consumer electronics, automotive audio systems, and professional audio equipment.

Key Features

  • High-Resolution Audio: Supports sample rates up to 192 kHz, providing high-fidelity audio playback and recording capabilities.
  • Low Power Consumption: Optimized for battery-powered devices, the ADAU1373BCBZ-R7 ensures efficient power usage without compromising audio performance.
  • Flexible I/O Configuration: Multiple input and output channels with configurable routing allow for versatile connection schemes to accommodate various audio system designs.
  • Integrated DSP: Features an on-chip digital signal processor (DSP) for advanced audio processing and customization, enabling features such as equalization, dynamic range control, and mixing.
  • Robust Connectivity: Equipped with I2C and SPI interfaces for seamless communication with microcontrollers and other digital systems.

Applications

The ADAU1373BCBZ-R7's versatility makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Digital Cameras and Camcorders
  • Portable Media Players
  • Home Theater Systems
  • Automotive Infotainment
  • Professional Audio Recording and Mixing Consoles

Product Specifications

The ADAU1373BCBZ-R7 comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) and is specified over the industrial temperature range. It is available in reel packaging, denoted by the "-R7" suffix, facilitating automated manufacturing processes for high-volume production.

Ordering Information

To order or request samples of the ADAU1373BCBZ-R7, visit the Analog Devices Inc. website or contact your local authorized distributor. Ensure that your application benefits from the latest in audio codec technology by choosing the ADAU1373BCBZ-R7 for your next project.

You May Also Be Interested in

ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5442 $58.8978
22+ $5.3708 $118.1576
34+ $5.2021 $176.8714
46+ $5.0346 $231.5916
60+ $4.8672 $292.0320
80+ $4.3636 $349.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess