EN
  • EN
  • DE

ADAS1000-2BCPZ

Part No ADAS1000-2BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 5 CHAN 19BIT 56LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Channel AFE 19 Bit 56-LFCSP-VQ (9x9)
Manufacturer Analog Devices Inc.
Package Tray
Mounting Surface Mount
Package 56-VFQFN Exposed Pad, CSP
Case / Package 56-LFCSP-VQ (9x9)
Family Name ADAS1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910163-ADAS1000-2BCPZ
Ultra Librarian 3D Model Ultra Librarian ADAS1000-2BCPZ CAD Model

Description

ADAS1000-2BCPZ: High-Performance, Multichannel Biopotential Analog Front End

The ADAS1000-2BCPZ is a state-of-the-art, fully integrated biopotential Analog Front End (AFE) designed by Analog Devices Inc. to cater to the demanding requirements of advanced electrocardiogram (ECG) applications. This high-performance chip is specifically tailored for the medical industry, offering a compact solution for both portable and stationary ECG systems.

Encased in a compact 64-LFCSP (Lead Frame Chip Scale Package), the ADAS1000-2BCPZ streamlines the design of ECG signal acquisition systems by integrating multiple functionalities into a single chip. The device features five high-quality analog-to-digital converters (ADCs) that operate synchronously to provide simultaneous sampling of biopotential signals. This ensures accurate capture and analysis of multi-lead ECG data, which is crucial for diagnosing cardiac anomalies.

With its low-noise performance and high input impedance, the ADAS1000-2BCPZ ensures that the signals are captured with high fidelity, reducing the need for additional signal conditioning. This chip also includes a flexible lead-off detection system, which is essential for monitoring the quality of the electrode-skin contact and ensuring reliable measurements.

The device supports a data rate of up to 16kSPS (samples per second), which allows for high-resolution ECG monitoring. Additionally, it features an integrated pace detection algorithm that can identify and process cardiac pacing pulses, a vital requirement for patients with implanted pacemakers.

For enhanced connectivity, the ADAS1000-2BCPZ offers a serial peripheral interface (SPI) that facilitates easy communication with microcontrollers and digital signal processors. This simplifies the integration of the AFE into a variety of medical devices and systems.

In summary, the ADAS1000-2BCPZ from Analog Devices Inc. represents a sophisticated solution for ECG signal acquisition, combining multiple channels, high precision, and ease of use into a single chip. It is an ideal choice for developers looking to create advanced, reliable, and efficient ECG systems for the healthcare industry.

You May Also Be Interested in

Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5441 $63.0882
4+ $25.8824 $103.5296
6+ $25.0736 $150.4416
9+ $24.2647 $218.3823
11+ $23.4559 $258.0149
15+ $21.0294 $315.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess