EN
  • EN
  • DE

ADALM2000

Part No ADALM2000
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description ADVANCED ACTIVE LEARNING MODULE / Instrumentation Test and Measurement Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Test and Measurement
Function Instrumentation
Primary Attributes 2-Channel (Dual)
Supplied Contents Board(s), Cable(s)
Secondary Attributes Graphical User Interface
Base Product Number ADALM
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 9031.80.8085
Other Names ADALM2000-ND,505-ADALM2000,-2735-ADALM2000
Standard Package 1
Win Source Part Number 1069840-ADALM2000
Ultra Librarian 3D Model Ultra Librarian ADALM2000 CAD Model

Description

ADALM2000 Active Learning Module by Analog Devices Inc.

The ADALM2000 Active Learning Module is an essential tool designed by Analog Devices Inc. to help students, hobbyists, and engineers gain hands-on experience with electronics and signal processing. This advanced yet user-friendly learning tool is crafted to facilitate a deeper understanding of analog and digital circuit design by providing a versatile and interactive learning experience.

The ADALM2000 is a multi-functional mixed-signal tool that combines an oscilloscope, a function generator, a power supply, a voltmeter, a logic analyzer, and more into a single, compact device. It is powered by the user-friendly software Scopy, which runs on Windows, Linux, and Mac OS, allowing for a seamless integration into any learning environment or workspace.

Key Features:

  • Oscilloscope: Two-channel oscilloscope with a 100 MSPS sampling rate, offering the capability to observe and measure various signal types.
  • Function Generator: Dual-channel arbitrary waveform generator that can create a range of waveforms to test and analyze circuit responses.
  • Programmable Power Supply: Equipped with both positive and negative power supplies for versatile circuit prototyping.
  • Digital I/O: Multiple digital input/output channels for interfacing with digital circuits and testing logic levels and patterns.
  • Logic Analyzer: Allows for capturing and analyzing digital signals, aiding in debugging and verifying digital system operations.
  • Spectrum Analyzer: Provides insights into the frequency domain, which is essential for RF and wireless communications studies.

Whether it's for classroom use or individual exploration, the ADALM2000 module is an invaluable resource for anyone looking to dive into the world of electronics. Its ability to function as multiple pieces of test equipment not only saves space but also makes it highly cost-effective. With the ADALM2000, Analog Devices Inc. demonstrates its commitment to education and innovation, fostering the next generation of engineers.

For more information on how to incorporate the ADALM2000 into your learning curriculum or personal projects, visit the Analog Devices Inc. website or contact their support team for guidance.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess