EN
  • EN
  • DE

ADA4941-1YCPZ-R7

Part No ADA4941-1YCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description Single-Supply, Differential 18-Bit ADC Driver | IC AMP DIFF ADC DVR 18BIT 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type ADC Driver
Applications Data Acquisition
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Family Part Number ADA4941
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139517-ADA4941-1YCPZ-R7
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4941-1YCPZ-R7 CAD Model

Description

The ADA4941-1YCPZ-R7 is a high-performance, single-ended to differential amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This precision amplifier is specifically crafted to cater to a broad spectrum of applications, including medical imaging, industrial process controls, and high-speed data acquisition systems where low noise and high linearity are critical.

Key Features:

  • Low Distortion: The ADA4941-1YCPZ-R7 offers exceptionally low harmonic distortion, making it an ideal choice for precision signal processing.
  • High Speed: With a wide bandwidth, this amplifier supports high-speed applications, ensuring signal integrity for fast analog-to-digital conversion.
  • Low Noise: Designed with low noise characteristics, it minimizes the impact of unwanted signals, thus enhancing measurement precision.
  • Power Efficiency: The device operates with a low power consumption, which is crucial for portable and battery-powered applications.
  • Flexible Power Supply: It supports a wide range of power supply voltages, providing versatility in various system designs.

Product Specifications:

Parameter Value Product Category Differential Amplifier Manufacturer Analog Devices Inc. Amplifier Type Single-Ended to Differential Number of Channels 1 Channel Package / Case LFCSP-16 Mounting Style SMD/SMT Minimum Operating Temperature -40 °C Maximum Operating Temperature +85 °C

The ADA4941-1YCPZ-R7 is available in a compact LFCSP-16 package, suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh environments, with an operating temperature range from -40 °C to +85 °C. Whether for precision instrumentation or dynamic signal analysis, the ADA4941-1YCPZ-R7 from Analog Devices Inc. stands as a superior choice for engineers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
LOW-NOISE, WIDE-BANDWIDTH, FULLY
Lowest to $10.1866
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Lowest to $1.1880
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $8.7314

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1493 $56.5972
8+ $13.2538 $106.0304
12+ $12.8060 $153.6720
17+ $11.9105 $202.4785
22+ $11.4627 $252.1794
28+ $11.0150 $308.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess