EN
  • EN
  • DE

ADA4927-1YCPZ-R2

Part No ADA4927-1YCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Amplifier 1 Circuit
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADA4927
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4927-1YCPZ-R2TR, ADA4927-1YCPZ-R2DKR, ADA4927-1YCPZ-R2CT, ADA4927-1YCPZ-R2-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847572-ADA4927-1YCPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADA4927-1YCPZ-R2 CAD Model

Description

The ADA4927-1YCPZ-R2 is a cutting-edge, ultra-low distortion, differential ADC driver from Analog Devices Inc., designed to bridge the gap between the analog world and digital converters with unparalleled precision. This high-performance amplifier is specifically engineered to drive 16-bit to 18-bit ADCs, making it an ideal choice for demanding applications that require high fidelity and wide dynamic range.

Key Features:

  • Bandwidth: The ADA4927-1YCPZ-R2 boasts a high bandwidth, which ensures that signals are amplified without losing integrity, making it perfect for high-speed data acquisition systems.
  • Low Distortion: With its ultra-low distortion performance, this driver maintains the purity of the signal, which is crucial for high-resolution applications such as medical imaging and instrumentation.
  • High Output Current: The device is capable of delivering a high output current, allowing it to drive heavy loads with ease.
  • Power Efficiency: Designed with power efficiency in mind, the ADA4927-1YCPZ-R2 consumes minimal power without compromising on performance, which is essential for portable and battery-powered devices.
  • Single-Supply Operation: It operates on a single power supply, simplifying the power design of the system it is integrated into.

Applications:

The ADA4927-1YCPZ-R2 is versatile and can be used in a variety of applications. Some of the most common use cases include:

  • High-Performance Data Acquisition
  • Medical Imaging Systems
  • Instrumentation
  • Communications Infrastructure
  • Radar and Satellite Systems

Product Specifications:

Parameter Value Package/Case 32-VFQFN Exposed Pad, CSP Mounting Type Surface Mount Operating Temperature -40°C ~ 85°C

With its robust design and superior performance, the ADA4927-1YCPZ-R2 from Analog Devices Inc. stands out as a premium choice for professionals seeking to enhance the accuracy and efficiency of their digital conversion systems.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3158 $61.5790
10+ $10.1053 $101.0530
16+ $9.7895 $156.6320
22+ $9.4737 $208.4214
28+ $9.1579 $256.4212
37+ $8.2106 $303.7922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess