EN
  • EN
  • DE

ADA4855-3YCPZ-R7

Part No ADA4855-3YCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 3 CIRCUIT 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Voltage Feedback Amplifier Circuit Rail-to-Rail 16-LFCSP (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-WQFN Exposed Pad, CSP
Case / Package 16-LFCSP (4x4)
Family Name ADA4855
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA48553YCPZR7, ADA4855-3YCPZ-R7TR, ADA4855-3YCPZ-R7CT, ADA4855-3YCPZ-R7DKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910154-ADA4855-3YCPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4855-3YCPZ-R7 CAD Model

Description

Analog Devices Inc. ADA4855-3YCPZ-R7: High-Speed, Low-Power, Triple Video Amplifier

The ADA4855-3YCPZ-R7 is a state-of-the-art triple video amplifier designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This high-speed, low-power component is engineered to deliver exceptional performance for a wide range of video and high-frequency applications.

Key Features

  • High-Speed Performance: The ADA4855-3YCPZ-R7 is optimized for fast settling time and high bandwidth, making it an ideal choice for driving high-speed analog-to-digital converters (ADCs) and for video applications that require rapid signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, this video amplifier is designed with power efficiency in mind, ensuring minimal power consumption for portable and battery-powered devices.
  • Triple Amplifiers: Equipped with three independent video amplifiers, the ADA4855-3YCPZ-R7 allows for simultaneous processing of multiple video channels, making it a versatile component for multi-channel video systems.
  • High Output Drive: With its robust output drive capability, this amplifier can easily drive heavy loads, including double-terminated 75-ohm cables commonly used in video transmission.
  • Low Distortion: The device offers low harmonic distortion and noise, ensuring a clear and high-quality signal transmission which is critical in high-definition video applications.

Applications

  • High-Definition Video Processing
  • Professional Video Equipment
  • Video Broadcast Systems
  • Security and Surveillance Systems
  • Medical Imaging
  • Active Filtering

The ADA4855-3YCPZ-R7 comes in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) that is space-saving and suitable for high-density circuit designs. This package also facilitates better thermal performance and quicker heat dissipation, which is critical for maintaining stability and reliability during operation.

Analog Devices Inc. provides comprehensive technical support and resources, including datasheets, reference designs, and application notes, to assist designers in integrating the ADA4855-3YCPZ-R7 into their projects. With its combination of speed, power efficiency, and multi-channel functionality, the ADA4855-3YCPZ-R7 stands out as a superior choice for advanced video amplification needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2146 $115.7256
56+ $3.1143 $174.4008
77+ $3.0138 $232.0626
100+ $2.9133 $291.3300
133+ $2.6119 $347.3827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess