Analog Devices ADA4851-2YRMZ-RL7 Overview
The ADA4851-2YRMZ-RL7 is a high-performance, low-power, dual voltage feedback amplifier from Analog Devices Inc., designed to meet the demanding requirements of modern electronic applications. This compact, rail-to-rail output amplifier is well-suited for a wide range of applications, including portable devices, A/V receivers, and active filters, among others.
Key Features
- Low Distortion: Ensures high fidelity signal amplification, making it ideal for audio and video processing.
- High-Speed Performance: With a bandwidth of 180 MHz and a slew rate of 160 V/μs, it is capable of handling rapid signal changes efficiently.
- Low Power Consumption: Consumes only 3.3 mA/amplifier, which is beneficial for battery-powered devices.
- Rail-to-Rail Output: Allows for a wider output dynamic range, which is particularly useful in low-voltage applications.
- Single-Supply Operation: Can operate from a single 3 V to 10 V power supply or from dual supplies of ±1.5 V to ±5 V, providing design flexibility.
- Integrated Features: Comes with disable feature that reduces the current consumption to 0.3 μA/amplifier, further conserving power when the amplifier is not in use.
Applications
- Portable and battery-powered devices
- Video amplifiers
- Active filters
- ADC/DAC buffers
- Audio processing
- A/V receivers
Package and Availability
The ADA4851-2YRMZ-RL7 comes in a compact 8-lead MSOP (Mini Small Outline Package) that is both space-saving and suitable for high-density mounting. Analog Devices Inc. ensures the availability of this component in reel packaging, denoted by the "RL7" suffix, which facilitates efficient assembly for high-volume production.
With its combination of low-power operation, high-speed performance, and rail-to-rail output, the ADA4851-2YRMZ-RL7 is an excellent choice for designers looking to create high-performance systems without compromising power efficiency or space.