The ADA4851-2WYRMZ is a high-performance, dual operational amplifier (op amp) designed by the renowned semiconductor manufacturer Analog Devices Inc. This precision electronic component is engineered to deliver low noise and low distortion, making it an ideal choice for a wide range of applications, including audio processing, active filters, and ADC/DAC buffers.
Key Features
- Low Power Consumption: The ADA4851-2WYRMZ is optimized for low power operations, making it suitable for battery-powered devices and applications where power efficiency is critical.
- High Speed: With its high slew rate and bandwidth, this dual op amp can handle fast signal transitions and high-frequency signals with ease, ensuring signal fidelity in demanding applications.
- Rail-to-Rail Output: The device offers rail-to-rail output swing, which provides the maximum dynamic range, especially important for low voltage supply operations.
- Low Distortion: The op amp is designed to produce minimal harmonic distortion, which is essential for high-fidelity audio applications and precision instrumentation.
Applications
The versatility of the ADA4851-2WYRMZ allows it to be used in various applications, including:
- Professional and consumer audio equipment
- Active filters and signal conditioning
- Data acquisition systems
- Medical instrumentation
- Video and imaging systems
Product Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage |
±2.5V to ±5.5V |
| Slew Rate |
600 V/µs |
| Gain Bandwidth Product |
180 MHz |
| Operating Temperature Range |
-40°C to +85°C |
| Package |
10-MSOP |
The ADA4851-2WYRMZ from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether for professional or hobbyist projects, this dual op amp is sure to enhance the performance of your electronic designs.