EN
  • EN
  • DE

ADA4850-1YCPZ-R2

Part No ADA4850-1YCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-LFCSP (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad, CSP
Case / Package 8-LFCSP (3x3)
Family Name ADA4850
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4850-1YCPZ-R2CT, ADA4850-1YCPZ-R2DKR, ADA4850-1YCPZ-R2TR, ADA48501YCPZR2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910152-ADA4850-1YCPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADA4850-1YCPZ-R2 CAD Model

Description

Analog Devices Inc. ADA4850-1YCPZ-R2 High-Speed Op-Amp

The ADA4850-1YCPZ-R2 is a cutting-edge, high-speed operational amplifier developed by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This operational amplifier is specifically designed to meet the rigorous requirements of high-speed signal processing applications, making it an ideal choice for a wide range of industrial, medical, and communication systems.

With its impressive slew rate and bandwidth, the ADA4850-1YCPZ-R2 can handle high-frequency signals with ease, providing precise and accurate amplification. This makes it particularly suitable for video processing, cable drivers, and any application where signal integrity at high speeds is paramount.

Key Features:

  • High Bandwidth: The ADA4850-1YCPZ-R2 boasts a wide bandwidth, enabling it to process signals with high data rates without compromising the integrity of the signal.
  • Low Distortion: It offers exceptionally low distortion levels, which is critical for maintaining the quality of the signal in high-performance systems.
  • High Slew Rate: The device's high slew rate ensures that it can respond quickly to changes in the input signal, making it suitable for applications requiring fast switching and accurate transient response.
  • Power Efficiency: Despite its high-speed capabilities, the ADA4850-1YCPZ-R2 is designed to be power-efficient, which is beneficial for portable and battery-powered devices.
  • Compact Packaging: The operational amplifier comes in a compact LFCSP (Lead Frame Chip Scale Package) that saves valuable board space while still delivering high-performance amplification.

The ADA4850-1YCPZ-R2 also features a disable function that allows the user to reduce power consumption when the amplifier is not in use, making it an environmentally friendly choice for power-sensitive designs. Its robust design ensures reliable operation even under harsh conditions, which is essential for mission-critical applications.

Whether you are designing a high-definition video system, a fast data acquisition setup, or a sensitive medical imaging device, the ADA4850-1YCPZ-R2 from Analog Devices Inc. provides the performance and reliability needed to deliver optimal results.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess