EN
  • EN
  • DE

ADA4841-2YRZ-R7

Part No ADA4841-2YRZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, Low Noise and Distortion, Rail-to-Rail Output Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 13 V/μs
-3db Bandwidth 80MHz
Current - Input Bias 3μA
Voltage - Input Offset 40μV
Operating Supply Current 1.2mA
Output Current per Channel 60mA
Dual Supply Voltage (±) 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1139482-ADA4841-2YRZ-R7
Manufacturer Homepage www.analog.com
Family Name ADA4841-2
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4841-2YRZ-R7 CAD Model

Description

Analog Devices Inc. ADA4841-2YRZ-R7: A High-Performance Operational Amplifier

The ADA4841-2YRZ-R7 is a dual-channel, low-noise, and low-distortion operational amplifier produced by Analog Devices Inc., a company renowned for its high-quality and precision electronic components. This operational amplifier (op-amp) is designed to meet the demanding requirements of a wide range of applications, including medical imaging, professional audio equipment, and instrumentation.

Key Features:

  • Low Noise and Distortion: The ADA4841-2YRZ-R7 boasts an exceptionally low noise density of 4.9 nV/√Hz and low total harmonic distortion (THD) across the frequency spectrum, making it an ideal choice for high-fidelity audio applications and precision measurement instruments.
  • Wide Bandwidth: With a bandwidth of 90 MHz and a slew rate of 280 V/μs, this op-amp can handle high-speed signals with ease, providing accurate and reliable performance in applications that require fast signal processing.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows for a larger output voltage swing and is particularly useful when operating with low supply voltages.
  • Low Power Consumption: The ADA4841-2YRZ-R7 is optimized for low power consumption, drawing only 1 mA per channel. This makes it suitable for battery-powered devices and other power-sensitive applications.
  • Dual-Channel Configuration: The dual op-amp design provides design flexibility, enabling the implementation of complex analog circuits while saving space on the PCB.

Package and Quality:

The ADA4841-2YRZ-R7 comes in a compact R-7 package, which is a 8-lead SOIC (Small Outline Integrated Circuit) with a reduced body size. This packaging is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on the circuit board. Analog Devices ensures the highest quality and reliability of its products, and the ADA4841-2YRZ-R7 is no exception, adhering to stringent industry standards.

Applications:

With its superior performance characteristics, the ADA4841-2YRZ-R7 is highly versatile and can be used in various applications, including:

  • Professional audio equipment
  • Medical imaging systems
  • Active filters and ADC drivers
  • Instrumentation and control systems
  • Buffering and signal conditioning

Whether you're designing a high-end audio interface or a sensitive medical device, the ADA4841-2YRZ-R7 from Analog Devices Inc. offers the precision, reliability, and performance you need to achieve outstanding results.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2323 $51.1060
460+ $0.2176 $100.0960
715+ $0.2103 $150.3645
1,025+ $0.1956 $200.4900
1,330+ $0.1882 $250.3060
1,660+ $0.1809 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess