EN
  • EN
  • DE

ADSP-2115BPZ-100

Part No ADSP-2115BPZ-100
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ADSP-2100 Family DSP Microcomputers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series ADSP-21xx
Packaging Tube
Part Status Obsolete(EOL)
Type Fixed Point
Interface Synchronous Serial Port (SSP)
Clock Rate 25MHz
Non-Volatile Memory External
On-Chip RAM 3kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (24.23x24.23)
Win Source Part Number 1142174-ADSP-2115BPZ-100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2115
Introduction Date March 19, 1996
ECCN 3A991.a.3
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADSP-2115BPZ-100 CAD Model

Description

The ADSP-2115BPZ-100 is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to meet the demanding processing requirements of audio, telecommunications, and industrial control applications. This powerful component is part of the ADSP-2100 family, which is renowned for its ease of use and integration into various electronic systems.

Key Features

  • High Processing Power: The ADSP-2115 operates at a clock speed of 100 MHz, providing users with exceptional processing capabilities for complex algorithms and real-time data analysis.
  • Flexible Architecture: With a 24-bit fixed-point architecture, the ADSP-2115BPZ-100 ensures precision and performance, making it suitable for a wide range of applications that require accurate signal processing.
  • On-Chip Memory: This DSP includes 16K words of on-chip RAM, allowing for efficient data handling and reduced need for external memory components.
  • Peripheral Support: It offers a variety of peripherals, including serial ports, parallel ports, and timers, which facilitate easy connection and communication with other devices in a system.
  • Instruction Cache: The inclusion of a 512-word instruction cache enables faster execution of frequently used instructions, enhancing overall system performance.

Applications

The versatility of the ADSP-2115BPZ-100 makes it an ideal choice for a multitude of applications. Here are some of the areas where it excels:

  • Audio signal processing for high-fidelity sound systems and musical instruments
  • Telecommunications, including mobile phone base stations and voice processing systems
  • Industrial control systems for automation and process control
  • Medical imaging devices that require high-speed signal processing
  • Military and aerospace applications where robust and reliable DSP performance is critical

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the ADSP-2115BPZ-100 is no exception. It is manufactured to the highest standards to ensure reliability and durability in various operating conditions. With its advanced features and proven performance, the ADSP-2115BPZ-100 stands out as a superior choice for designers and engineers looking for a DSP that can deliver both power and precision.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess