EN
  • EN
  • DE

ADA4817-2ACPZ-R7

Part No ADA4817-2ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Noise, 1 GHz FastFET Op Amps
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series FastFET
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 2
SR - Slew Rate 870 V/μs
GBP - Gain Bandwidth Product 410MHz
-3db Bandwidth 1.05GHz
Current - Input Bias 2pA
Voltage - Input Offset 400μV
Operating Supply Current 19mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 5 V ~ 10 V, ±2.5 V ~ 5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-WQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (4x4)
Win Source Part Number 1139480-ADA4817-2ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADA4817-2
Introduction Date November 01, 2008
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADA4817-2ACPZ-R7 CAD Model

Description

Product Overview: ADA4817-2ACPZ-R7 by Analog Devices Inc.

The ADA4817-2ACPZ-R7 is a high-performance, fast, FET input voltage feedback amplifier designed by Analog Devices Inc., a leading manufacturer in the semiconductor industry. This precision amplifier is well-suited for applications requiring low distortion, low noise, and high speed such as in medical imaging, data acquisition systems, and high-speed filters.

Key Features and Benefits

  • High Speed: With a slew rate of 1000 V/µs and a gain bandwidth product of 1 GHz, the ADA4817-2ACPZ-R7 is capable of handling high-speed signals with ease, making it ideal for fast signal processing applications.
  • Low Noise Performance: The device exhibits a low noise density of 4.3 nV/√Hz, ensuring signals are amplified with minimal added noise, preserving signal integrity for sensitive applications.
  • Low Distortion: Its low harmonic distortion characteristics make it an excellent choice for precision analog applications, such as driving high-performance ADCs.
  • Dual Amplifier Configuration: This product features two amplifiers in one package, which can save space in dense circuit designs and provide matched performance for differential signal processing.
  • Power Efficiency: The ADA4817-2ACPZ-R7 operates at a low supply current of 16.5 mA per amplifier, which is advantageous for power-sensitive designs.
  • Wide Supply Range: It can operate from a supply voltage range of ±2.5 V to ±5 V, providing design flexibility for various applications.
  • Robust Packaging: The amplifier is available in a compact 8-lead LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications.

Applications

The ADA4817-2ACPZ-R7 is versatile and can be used in a variety of high-performance applications, including:

  • Active Filters
  • High-Speed Integrators
  • Photodiode Amplification
  • ADC/DAC Buffering
  • Professional Video Electronics
  • Radar/IF Receivers

In conclusion, the ADA4817-2ACPZ-R7 from Analog Devices Inc. is a top-tier choice for any application requiring a combination of speed, precision, and efficiency. Its dual-channel configuration, low-noise profile, and high-speed operation make it a versatile component for advanced electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3762 $51.8810
11+ $9.7195 $106.9145
16+ $9.3911 $150.2576
23+ $8.7344 $200.8912
30+ $8.4060 $252.1800
38+ $8.0777 $306.9526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess