EN
  • EN
  • DE

ADA4692-2ACPZ-RL

Part No ADA4692-2ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.3V/µs
Gain Bandwidth Product 3.6 MHz
Current - Input Bias 0.5 pA
Voltage - Input Offset 500 µV
Current - Supply 180µA (x2 Channels)
Current - Output / Channel 55 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-UFDFN, CSP
Supplier Device Package 8-LFCSP-UD (2x2)
Base Product Number ADA4692
Standard Package 10,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 846598-ADA4692-2ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4692-2ACPZ-RL CAD Model

Description

Introducing the ADA4692-2ACPZ-RL Operational Amplifier from Analog Devices Inc.

The ADA4692-2ACPZ-RL is a high-performance, dual operational amplifier (op-amp) designed by Analog Devices Inc., a leader in the semiconductor industry. This precision amplifier is part of their renowned portfolio, which is crafted to meet the demanding requirements of modern electronic applications. The ADA4692-2ACPZ-RL is specifically engineered to deliver low noise, low distortion, and high speed, making it an ideal choice for a wide range of applications including sensor signal conditioning, active filters, and audio amplification.

Key Features:

  • Supply Voltage: The device operates from a single 5 V to 10 V supply or dual ±2.5 V to ±5 V supplies, providing flexibility in various circuit configurations.
  • Low Noise: With a low voltage noise density of 8 nV/√Hz at 1 kHz, the ADA4692-2ACPZ-RL ensures signal integrity and minimizes unwanted signal interference.
  • High Output Current: It can deliver a high output current, making it suitable for driving heavy loads.
  • Wide Bandwidth: The op-amp features a high bandwidth of 10 MHz, allowing it to handle a broad range of frequencies.
  • Slew Rate: A fast slew rate of 16 V/μs enables the amplifier to respond quickly to changes in the input signal.

Package and Reliability:

The ADA4692-2ACPZ-RL comes in a compact LFCSP (Lead Frame Chip Scale Package) which is designed for space-saving on the PCB and is specified over the extended industrial temperature range of -40°C to +125°C. This ensures reliable performance in harsh environments and is suitable for automotive and industrial applications where temperatures can fluctuate significantly.

Applications:

  • Automotive sensor interfaces
  • Data acquisition systems
  • Professional audio equipment
  • Active filtering networks
  • Portable and battery-powered electronics

The ADA4692-2ACPZ-RL by Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for advanced electronic systems. With its robust feature set and versatile performance capabilities, this operational amplifier stands out as an excellent choice for designers looking to enhance the performance and efficiency of their applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess