EN
  • EN
  • DE

ADA4610-1ARZ-R7

Part No ADA4610-1ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Noise, Precision, Rail-to-Rail Output, JFET Single/Dual/Quad Op Amps | IC OPAMP JFET 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type J-FET
Output Type Rail-to-Rail
Slew Rate 61V/μs
Gain Bandwidth Product 16.3MHz
-3db Bandwidth 9.5MHz
Current - Input Bias 5pA
Voltage - Input Offset 400μV
Supply Current 1.6mA
Current - Output / Channel 79mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADA4610
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1139445-ADA4610-1ARZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4610-1ARZ-R7 CAD Model

Description

ADA4610-1ARZ-R7 Precision Operational Amplifier

The ADA4610-1ARZ-R7 is a high-performance precision operational amplifier from Analog Devices Inc., designed to offer a perfect blend of low noise, high speed, and precision, making it an ideal choice for a wide range of applications. This operational amplifier features a JFET (Junction Field-Effect Transistor) input stage, which ensures low input bias currents and high input impedance. The ADA4610-1ARZ-R7 is part of the ADA4610 series, known for their reliability and consistency in performance.

With its low input offset voltage and low offset voltage drift, the ADA4610-1ARZ-R7 provides excellent DC accuracy. This makes it suitable for applications that require precise measurements, such as test and measurement systems, medical equipment, and precision instrumentation. Additionally, the device's low noise characteristics are essential for high-fidelity audio applications and sensitive transducer amplifiers.

The ADA4610-1ARZ-R7 operates over a wide supply voltage range, accommodating single-supply voltages from 5V to 30V, or dual supplies of ±2.5V to ±15V. This flexibility in supply voltage is beneficial for designers, as it allows the amplifier to be used in various circuit configurations and with different power supply options.

Other notable features of the ADA4610-1ARZ-R7 include its fast settling time, which is critical for high-speed data acquisition systems, and its low total harmonic distortion (THD), which ensures clean amplification of signals. The device is also equipped with an output short-circuit protection, enhancing its robustness and reliability in demanding environments.

The ADA4610-1ARZ-R7 comes in a compact 8-lead SOIC package, which is suitable for space-constrained applications. The “R7” suffix indicates that the product is available in a 7" reel, facilitating automated assembly processes for high-volume production.

In summary, the ADA4610-1ARZ-R7 from Analog Devices Inc. is a versatile and high-quality operational amplifier that meets the needs of precision, low noise, and high-speed applications, making it a valuable component in the design of advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8462 $51.2316
38+ $2.6661 $101.3118
59+ $2.5760 $151.9840
84+ $2.3959 $201.2556
109+ $2.3058 $251.3322
136+ $2.2157 $301.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess