EN
  • EN
  • DE

ADA4522-1ARMZ-R7

Part No ADA4522-1ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Zero-Drift Amplifier Circuit Rail-to-Rail 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name ADA4522
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4522-1ARMZ-R7TR, ADA4522-1ARMZ-R7DKR, ADA4522-1ARMZ-R7-ND, ADA4522-1ARMZ-R7CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910133-ADA4522-1ARMZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4522-1ARMZ-R7 CAD Model

Description

The ADA4522-1ARMZ-R7 is a high-performance, single-channel operational amplifier (op-amp) from Analog Devices Inc., designed to address the stringent requirements of precision and low noise applications. This op-amp is part of the ADA4522 series, which is renowned for its low offset voltage, low input bias current, and low noise, making it an excellent choice for applications requiring high accuracy and stability over time and temperature.

Key Features:

  • Low Offset Voltage: The ADA4522-1ARMZ-R7 boasts an ultra-low offset voltage, which minimizes errors in signal processing applications and is ideal for high-precision instrumentation.
  • Low Noise: With its low voltage noise density, this op-amp ensures a clean and precise signal amplification, critical for sensitive applications such as medical equipment and high-end audio.
  • High ESD Protection: The device offers robust Electrostatic Discharge (ESD) protection, enhancing its durability and reliability in harsh environments.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various application needs and simplifying power supply design.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wider dynamic range, making it suitable for driving analog-to-digital converters (ADCs) and other high-precision circuits.

Applications:

  • High-precision instrumentation
  • Medical equipment
  • Test and measurement systems
  • Professional audio equipment
  • Temperature sensing and control

This op-amp comes in a compact MSOP-8 package, labeled as "ARMZ", which is ideal for space-constrained applications. The "R7" suffix indicates the product is provided in a 7-inch reel, suitable for automated assembly processes. The ADA4522-1ARMZ-R7 is a testament to Analog Devices Inc.'s commitment to providing high-quality, precise, and reliable components for advanced electronic systems.

With its combination of low noise, high accuracy, and robust protection features, the ADA4522-1ARMZ-R7 is an optimal solution for designers looking to enhance the performance and integrity of their precision signal processing systems.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1932 $50.4436
49+ $2.0544 $100.6656
76+ $1.9850 $150.8600
109+ $1.8462 $201.2358
141+ $1.7768 $250.5288
176+ $1.7074 $300.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,274 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess