EN
  • EN
  • DE

ADA4505-2ARMZ-RL

Part No ADA4505-2ARMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 50KHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.006 V/μs
Gain Bandwidth Product (GBP) 50kHz
Current - Input Bias 0.5pA
Voltage - Input Offset 500μV
Operating Supply Current 7μA
Channel Output Current 40mA
Supply Voltage - Operating 1.8 V to 5 V, ±0.9 V to 2.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1013895-ADA4505-2ARMZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4505-2ARMZ-RL CAD Model

Description

Analog Devices Inc. ADA4505-2ARMZ-RL: Precision Operational Amplifier

The ADA4505-2ARMZ-RL from Analog Devices Inc. is a high-performance, precision operational amplifier that offers a perfect blend of low power consumption and high accuracy, making it an ideal choice for battery-powered applications and precision instrumentation. This dual-channel op-amp comes in a compact MSOP-8 (Micro Small Outline Package) that is space-efficient and suitable for dense circuit boards.

With a typical supply voltage of 5V, the ADA4505-2ARMZ-RL provides an excellent input offset voltage of just 0.5 mV and a low input bias current of 1 pA, ensuring high accuracy in measurement and signal conditioning applications. The device features a gain bandwidth product of 10 MHz and a slew rate of 3.5 V/µs, which allows it to handle a wide range of frequencies while maintaining signal fidelity.

The operational amplifier boasts a low noise performance with a voltage noise density of 8.5 nV/√Hz at 1 kHz, making it highly suitable for audio applications and other sensitive signal processing tasks where maintaining signal integrity is crucial. Additionally, the ADA4505-2ARMZ-RL has a low total harmonic distortion (THD) which is essential for high-fidelity audio and precision analog circuits.

One of the key advantages of the ADA4505-2ARMZ-RL is its power-saving capabilities. The device operates with a quiescent current of just 500 µA per amplifier, which is particularly beneficial for portable devices where power efficiency is paramount. Furthermore, it features a wide operating temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

For designers and engineers looking for a robust, high-precision operational amplifier, the ADA4505-2ARMZ-RL from Analog Devices Inc. is an excellent choice. Its combination of low power, high accuracy, and compact form factor make it adaptable for a variety of applications, including medical devices, sensor interfaces, and active filtering systems.

With its exceptional performance and reliability, the ADA4505-2ARMZ-RL operational amplifier stands out as a component that can meet the stringent requirements of modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8127 $50.6286
44+ $2.3078 $101.5432
68+ $2.2357 $152.0276
93+ $2.1636 $201.2148
120+ $2.0915 $250.9800
160+ $1.8751 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess