EN
  • EN
  • DE

ADA4412-3ARQZ-R7

Part No ADA4412-3ARQZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO FILTER 20QSOP / Video Filter IC Logic 20-QSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Filter
Applications Consumer Video
Control Interface Logic
Voltage - Supply 4.5V ~ 12V
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number ADA4412
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40664-ADA4412-3ARQZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4412-3ARQZ-R7 CAD Model

Description

Product Overview: ADA4412-3ARQZ-R7

The ADA4412-3ARQZ-R7 is a cutting-edge triple video filter from Analog Devices Inc, designed to cater to the demanding needs of high-definition video applications. This component is part of a series that has been meticulously engineered to provide excellent video performance and signal conditioning in a compact, surface-mount package.

Key Features

  • Triple 6th Order Filter: The ADA4412-3ARQZ-R7 features a triple 6th order filter, making it ideal for filtering out unwanted noise and preserving the integrity of the video signal.
  • High Definition Compatibility: With its design focused on high-definition video applications, this product ensures compatibility with HD video standards, providing clear and crisp visuals.
  • Low Power Consumption: The device is optimized for low power consumption, which is crucial for portable and battery-operated equipment, ensuring efficiency and longer operational times.
  • Adjustable Filter Characteristics: Users can adjust the filter characteristics to match specific application requirements, offering flexibility and customization.
  • Integrated Charge Pump: The built-in charge pump circuitry enables single supply operation, simplifying the power supply design.

Applications

The ADA4412-3ARQZ-R7 is highly versatile and can be used in a variety of applications, including:

  • High-definition video receivers
  • Set-top boxes
  • Digital video cameras
  • Video signal conditioning
  • Personal video recorders
  • Professional video editing equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADA4412-3ARQZ-R7 is no exception. It is built to meet the highest standards, ensuring stable performance and longevity in the most challenging environments.

Package and Availability

The ADA4412-3ARQZ-R7 comes in a 16-lead QSOP package, offering a compact footprint for space-constrained applications. It is available with the R7 suffix, indicating the packaging type and reel size for bulk orders. For detailed ordering and shipping information, it is recommended to consult the manufacturer's official documentation or authorized distributors.

You May Also Be Interested in

Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0878 $50.1072
52+ $1.9532 $101.5664
80+ $1.8858 $150.8640
115+ $1.7511 $201.3765
149+ $1.6838 $250.8862
186+ $1.6164 $300.6504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,651 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess