EN
  • EN
  • DE

ADA4084-2ACPZ-R7

Part No ADA4084-2ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 30 V, Low Noise, Rail-to-Rail I/O, Low Power Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 4.6V/μs
Gain Bandwidth Product 15.9MHz
-3db Bandwidth 13.9MHz
Current - Input Bias 140nA
Voltage - Input Offset 130μV
Supply Current 625μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 3V ~ 30V, ±1.5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Family Part Number ADA4084
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139399-ADA4084-2ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4084-2ACPZ-R7 CAD Model

Description

The ADA4084-2ACPZ-R7 is a high-performance, dual operational amplifier produced by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed signal, and DSP integrated circuits. This precision op-amp is designed to offer a perfect balance of speed and accuracy, making it an ideal choice for a wide range of applications, including sensor signal conditioning, precision filters, and medical equipment.

Key Features

  • Low Offset Voltage: The ADA4084-2ACPZ-R7 boasts a low input offset voltage, which reduces error in high-precision applications and improves overall system accuracy.
  • Low Noise: With its low noise performance, this operational amplifier is suitable for audio applications and other sensitive instrumentation that requires clean signal amplification.
  • High Speed: The device features a fast settling time, making it well-suited for fast signal processing applications without sacrificing precision.
  • Wide Supply Voltage Range: It operates over a wide range of supply voltages, providing design flexibility for both single-supply and dual-supply operations.
  • Rail-to-Rail Output: The op-amp is capable of rail-to-rail output swing, which maximizes the dynamic range in low-voltage applications.

Product Specifications

  • Package: The ADA4084-2ACPZ-R7 comes in a LFCSP (Lead Frame Chip Scale Package) that is compact and suitable for space-constrained applications.
  • Temperature Range: It is designed to operate reliably over an industrial temperature range, ensuring performance in a variety of environments.
  • Dual Channels: As a dual operational amplifier, it provides two independent channels, allowing for more complex or parallel processing in a single package.

Applications

The versatility of the ADA4084-2ACPZ-R7 makes it an excellent choice for numerous applications. It is commonly used in:

  • Precision data acquisition systems
  • Active filters and amplifiers
  • Instrumentation and control systems
  • Medical devices and equipment
  • Professional audio equipment

With its outstanding combination of features, the ADA4084-2ACPZ-R7 from Analog Devices Inc. stands out as a robust and reliable component for high-precision electronic designs.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0044 $54.0264
14+ $7.3882 $103.4348
21+ $7.1573 $150.3033
29+ $6.9265 $200.8685
38+ $6.6956 $254.4328
50+ $6.0029 $300.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,811 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess