EN
  • EN
  • DE

ADA4077-2ARZ-RL

Part No ADA4077-2ARZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 1.2V/µs
Gain Bandwidth Product 3.6 MHz
-3db Bandwidth 5.5 MHz
Current - Input Bias 400 pA
Voltage - Input Offset 15 µV
Current - Supply 400µA (x2 Channels)
Current - Output / Channel 10 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADA4077
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 910117-ADA4077-2ARZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4077-2ARZ-RL CAD Model

Description

Product Overview: ADA4077-2ARZ-RL by Analog Devices Inc.

The ADA4077-2ARZ-RL is a high-performance, dual precision operational amplifier from Analog Devices Inc., designed to offer a perfect blend of accuracy and reliability for a wide range of applications. This precision op-amp is available in a compact SOIC package, making it suitable for space-constrained designs.

With a low offset voltage of just 25 µV and a low input bias current of 1.0 nA, the ADA4077-2ARZ-RL provides exceptional accuracy, which is critical for precision instrumentation, sensor signal conditioning, and medical equipment. Its low noise performance of 8 nV/√Hz at 1 kHz ensures clean and precise signal amplification, making it an excellent choice for audio applications as well.

The device operates over a wide supply voltage range from ±2.5 V to ±18 V, giving it the flexibility to be used in both single-supply and dual-supply configurations. This versatility, combined with a wide bandwidth of 1.8 MHz and a fast slew rate of 0.8 V/µs, makes the ADA4077-2ARZ-RL suitable for a variety of high-speed signal processing tasks.

The operational amplifier also features a low total harmonic distortion (THD) of −120 dB, which is particularly beneficial for high-fidelity audio amplification and other applications where maintaining signal integrity is paramount. Moreover, its robust design includes overvoltage protection for phase reversal immunity, ensuring that the device continues to function correctly even when the input voltage exceeds the power supply levels.

The ADA4077-2ARZ-RL is characterized for operation from −40°C to +125°C, which allows it to perform reliably in harsh environments and across a broad range of temperatures, making it suitable for automotive and industrial applications.

In summary, the ADA4077-2ARZ-RL from Analog Devices Inc. is a dual precision op-amp that delivers top-notch performance with its low offset voltage, low noise, and high accuracy. Its robustness and operational stability under a wide range of conditions make it an excellent choice for designers looking for a reliable component to integrate into their high-precision circuits.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0048 $50.1200
54+ $1.8779 $101.4066
83+ $1.8145 $150.6035
119+ $1.6876 $200.8244
154+ $1.6242 $250.1268
193+ $1.5607 $301.2151
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,340 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess