EN
  • EN
  • DE

AD9988BBPZ-4D4AC

Part No AD9988BBPZ-4D4AC
Manufacturer Analog Devices Inc.
Catalog RF Receivers
Description 4T4R DIRECT RF RECEIVER & TRANSM / IC RF TxRx Only Cellular LTE, WCDMA 7.5GHz 324-FBGA Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Analog Devices Inc.
Series AD9988
Package Tray
Type TxRx Only
RF Family/Standard Cellular
Protocol LTE, WCDMA
Frequency 7.5GHz
Data Rate (Max) 24.75Gbps
GPIO 11
Voltage - Supply 0.95V ~ 1.05V, 1.9V ~ 2.1V
Temperature Range - Operating -40°C ~ 120°C (TJ)
Mounting SMD (SMT)
Package / Case 324-FBGA Exposed Pad
Supplier Device Package 324-BGA-ED (15x15)
Base Product Number AD9988
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Names 505-AD9988BBPZ-4D4AC,-2735-AD9988BBPZ-4D4AC
Standard Package 1
Win Source Part Number 1018602-AD9988BBPZ-4D4AC
Ultra Librarian 3D Model Ultra Librarian AD9988BBPZ-4D4AC CAD Model

Description

The AD9988BBPZ-4D4AC is a high-performance, mixed-signal front-end (MxFE) processor from Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This state-of-the-art product is designed for a variety of demanding applications, including advanced communication systems, signal intelligence, and radar platforms.

At the heart of the AD9988BBPZ-4D4AC is a highly integrated, multichannel analog-to-digital converter (ADC) and digital-to-analog converter (DAC) that provide a seamless interface between analog signals and digital processing units. This enables the device to deliver exceptional levels of data conversion accuracy and speed, making it an ideal choice for systems requiring high dynamic range and fast data throughput.

The ADC component of the AD9988BBPZ-4D4AC offers superior performance with its high sampling rates and resolution. It is capable of capturing subtle nuances in the input signal, thus preserving the integrity of the original signal for further processing. On the other side, the DAC ensures that the digital signals are converted back to analog with high fidelity, ready for transmission or further analog processing.

This product comes in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. Its small footprint does not compromise on functionality or performance, which makes it a versatile solution for a wide range of electronic designs. The AD9988BBPZ-4D4AC operates over a wide temperature range, ensuring reliability and performance even in harsh environmental conditions.

Analog Devices Inc. has equipped the AD9988BBPZ-4D4AC with a user-friendly interface that supports various serial communication protocols, allowing for easy integration into existing systems. The device also features built-in calibration and self-test mechanisms that ensure accurate performance over its lifespan.

In summary, the AD9988BBPZ-4D4AC from Analog Devices Inc. is a highly integrated, efficient, and reliable MxFE processor that provides a critical link between the analog and digital worlds in sophisticated electronic systems. Its precision, speed, and compact design make it a top choice for engineers and designers looking to push the boundaries of what's possible in their applications.

You May Also Be Interested in

STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $773.0304 $773.0304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess