EN
  • EN
  • DE

AD9971BCPZRL

Part No AD9971BCPZRL
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description 14-BIT Ccd Signal Processor With Precision Timing Generator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987898-AD9971BCPZRL
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9971BCPZRL CAD Model

Description

Product Overview: AD9971BCPZRL by Analog Devices Inc.

The AD9971BCPZRL is a high-performance integrated circuit (IC) from the renowned semiconductor manufacturer Analog Devices Inc. This IC is specifically designed to cater to the demanding needs of imaging applications, making it an ideal choice for designers looking to enhance the capabilities of their camera systems.

Key Features

  • High-Speed Operation: The AD9971BCPZRL is capable of operating at high speeds, which is crucial for capturing high-resolution images without compromising on frame rates.
  • Low Noise Performance: It features a low-noise design that ensures the clarity and quality of images are maintained, even in low-light conditions.
  • Integrated PLL: The inclusion of a Phase-Locked Loop (PLL) within the IC allows for precise timing and synchronization, which is essential for accurate image processing.
  • Power Efficiency: Designed with power efficiency in mind, this IC helps to minimize power consumption, making it suitable for battery-powered devices such as portable cameras.
  • Compact Packaging: The AD9971BCPZRL comes in a compact LFCSP (Lead Frame Chip Scale Package), which is beneficial for space-constrained applications.

Applications

The AD9971BCPZRL is versatile and can be used in a variety of imaging applications, including:

  • Digital still cameras
  • Video cameras
  • Security and surveillance systems
  • Industrial and medical imaging systems

Technical Specifications

With its robust design and advanced features, the AD9971BCPZRL offers the following technical specifications:

  • Supply Voltage: Typically optimized for low-voltage operations
  • Resolution: Supports various resolutions to cater to different imaging requirements
  • Interface: Comes with a digital interface that is compatible with a wide range of processors and DSPs

Ordering Information

The AD9971BCPZRL is available in reel packaging, denoted by the "RL" suffix, which is suitable for automated assembly processes. For detailed ordering and product information, it is recommended to consult the datasheet and reach out to Analog Devices Inc. or authorized distributors.

Overall, the AD9971BCPZRL by Analog Devices Inc. represents a blend of performance, efficiency, and compactness, making it a top choice for advanced imaging solutions.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6484 $70.5936
8+ $14.4814 $115.8512
13+ $14.0286 $182.3718
18+ $13.5759 $244.3662
23+ $13.1231 $301.8313
30+ $11.7660 $352.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess