EN
  • EN
  • DE

AD9923AXBCZ

Part No AD9923AXBCZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description AFE Video 1 ADC 12bit 3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172501-AD9923AXBCZ
Popularity Low
Supply and Demand Status Limited
Family Name AD9923
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9923AXBCZ CAD Model

Description

The AD9923AXBCZ is a cutting-edge integrated circuit (IC) from the renowned manufacturer Analog Devices Inc., known for their precision and innovation in the semiconductor industry. This IC is designed to deliver exceptional performance in a wide range of applications, making it a versatile and essential component for modern electronics.

Key Features:

  • High-Performance Processing: The AD9923AXBCZ is equipped with advanced signal processing capabilities that ensure high-speed operations and accurate data handling.
  • Integration: This IC integrates multiple functions into a single chip, which helps in reducing the overall system complexity and size, leading to enhanced system reliability and reduced power consumption.
  • Flexibility: It is designed to be flexible and compatible with various types of electronic systems, making it an ideal choice for designers looking to incorporate it into diverse applications.
  • Durability: Manufactured with high-quality materials, the AD9923AXBCZ is built to withstand harsh conditions and provide long-term performance stability.

Applications:

The AD9923AXBCZ is suitable for a broad spectrum of applications, including but not limited to:

  • Medical Imaging Systems
  • Industrial Control Systems
  • Communication Infrastructure
  • Automotive Electronics
  • High-precision Instrumentation

Technical Specifications:

Parameter Value
Package / Case Chip Scale Package (CSP)
Mounting Type Surface Mount
Operating Temperature Specified by Manufacturer
Supply Voltage Specified by Manufacturer
Data Interface Specified by Manufacturer

For detailed technical specifications and application support, it is recommended to consult the official datasheet and product resources provided by Analog Devices Inc.

Quality Assurance:

Analog Devices Inc. ensures that the AD9923AXBCZ meets rigorous quality standards, providing customers with a reliable and high-performing product that can meet the demands of the most challenging environments.

You May Also Be Interested in

Renesas Electronics America
Lowest to $2.8549
Microchip Technology
Need more? Email Us
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess