EN
  • EN
  • DE

AD9889BBBCZ-80

Part No AD9889BBBCZ-80
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC TRANSMITTER HDMI/DVI 76CSPBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Series Advantiv®
Package Bulk
Product Status Obsolete
Function Transmitter
Applications Recorders, Set-Top Boxes
Standards CEA-861B, DVI 1.0, HDCP 1.2, HDMI 1.3, ITU656
Control Interface I²C
Voltage - Supply 1.71V ~ 1.89V
Mounting Type Surface Mount
Package / Case 76-LFBGA, CSPBGA
Supplier Device Package 76-CSPBGA (6x6)
Base Product Number AD9889
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556658-AD9889BBBCZ-80
Ultra Librarian 3D Model Ultra Librarian AD9889BBBCZ-80 CAD Model

Description

The AD9889BBBCZ-80 is a high-performance, multimedia, High-Definition Multimedia Interface (HDMI) transmitter from Analog Devices Inc., designed to deliver exceptional video and audio quality. It is a compact, integrated solution that simplifies the design and implementation of HDMI interfaces in a variety of applications, including home theater systems, digital signage, and professional audio/video equipment.

Key Features

  • HDMI 1.3 Support: The device is compliant with HDMI 1.3 specifications, ensuring compatibility with the latest multimedia devices and content.
  • High Data Rates: With support for up to 80 MHz pixel clock rate, the AD9889BBBCZ-80 is capable of transmitting HD video up to 1080p resolution.
  • Deep Color Technology: It supports 12-bit deep color per channel, allowing for a broader spectrum of colors and more detailed images.
  • Integrated Audio Support: The transmitter includes an I2S audio interface for transmitting high-quality digital audio, supporting up to 7.1 channels of surround sound.
  • EDID Management: The device provides an Enhanced Display Identification Data (EDID) management feature, enabling seamless communication between the video source and display.
  • Low Power Consumption: Designed for energy efficiency, the AD9889BBBCZ-80 minimizes power consumption, making it ideal for portable and battery-powered devices.
  • Compact Package: Offered in a space-saving, surface-mount package, this transmitter is suitable for use in space-constrained applications.

Applications

The versatility of the AD9889BBBCZ-80 allows it to be utilized in a wide range of products. Its high-speed digital transmission capabilities make it perfect for:

  • High-definition televisions (HDTVs)
  • Audio/Video receivers
  • Blu-ray and DVD players
  • Game consoles
  • Personal computers and laptops
  • Professional video editing and camera equipment

Conclusion

The AD9889BBBCZ-80 by Analog Devices Inc. represents a state-of-the-art HDMI transmitter solution that offers robust video and audio performance for a superior multimedia experience. Its comprehensive feature set and compliance with HDMI 1.3 specifications ensure that it meets the demands of the latest digital media applications, making it an excellent choice for designers and manufacturers seeking to enhance their products with high-quality HDMI connectivity.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess