EN
  • EN
  • DE

M1A3P250-1PQG208I

Part No M1A3P250-1PQG208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 151 I/O 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000779-M1A3P250-1PQG208I
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Packaging Tray
Operating Temperature Range -40°C ~ 100°C (TJ)
Series ProASIC3
Ultra Librarian 3D Model Ultra Librarian M1A3P250-1PQG208I CAD Model

Description

The M1A3P250-1PQG208I is a cutting-edge FPGA (Field-Programmable Gate Array) developed by Microchip Technology, a global leader in microcontroller and analog semiconductors. This device is part of Microchip's ProASIC3 series, designed to deliver high performance, low power consumption, and a wealth of features suitable for a wide range of applications.

Key Features:

  • High Capacity: The M1A3P250-1PQG208I offers a substantial logic capacity, making it ideal for complex digital systems.
  • Low Power Operation: This device is optimized for low power applications, ensuring efficient operation and reduced energy costs.
  • Security: With its advanced security features, the M1A3P250-1PQG208I protects your design against unauthorized access and tampering.
  • Reliability: Built to Microchip's stringent quality standards, this FPGA is designed for high reliability and long-term performance.
  • Speed Grades: Different speed grades are available to meet the performance requirements of various applications.
  • Package Type: The device is available in a 208-pin PQFP (Plastic Quad Flat Pack) package, providing a compact footprint for space-constrained applications.

Applications:

The M1A3P250-1PQG208I is a versatile FPGA that can be used in a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Aerospace and defense systems

Technical Specifications:

Parameter Value
Logic Elements/Cells 250K
Total RAM Bits 540672
Voltage - Supply 1.425 V ~ 1.575 V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount

With its robust feature set and flexible design capabilities, the M1A3P250-1PQG208I from Microchip Technology is an excellent choice for designers looking to leverage the power and versatility of FPGAs in their next project.

You May Also Be Interested in

Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess