EN
  • EN
  • DE

AD9889ABBCZRL-80

Part No AD9889ABBCZRL-80
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC VIDEO HDMI/DVI TRANS 76CSPBGA / Video Transmitter IC I²C CEA-861B, DVI 1.0, HDCP 1.1, HDMI 1.2a, ITU656 76-CSPBGA (6x6) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Function Transmitter
Applications Consumer Video
Standards CEA-861B, DVI 1.0, HDCP 1.1, HDMI 1.2a, ITU656
Control Interface I²C
Voltage - Supply 1.71V ~ 1.89V
Mounting SMD (SMT)
Package / Case 76-LFBGA, CSPBGA
Supplier Device Package 76-CSPBGA (6x6)
Base Product Number AD9889
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD9889ABBCZRL-80,2156-AD9889ABBCZRL-80-ADTR-ND,2156-AD9889ABBCZRL-80
Standard Package 2,500
Win Source Part Number 1027778-AD9889ABBCZRL-80
Ultra Librarian 3D Model Ultra Librarian AD9889ABBCZRL-80 CAD Model

Description

AD9889ABBCZRL-80 High-Definition Multimedia Interface (HDMI) IC

The AD9889ABBCZRL-80 from Analog Devices Inc. is a feature-rich, high-definition multimedia interface (HDMI) transmitter IC that allows for the seamless transmission of digital audio and video signals. Designed for a range of applications from home theater systems to professional audio/video equipment, this integrated circuit is built to deliver high-quality multimedia experiences.

The AD9889ABBCZRL-80 supports a wide array of video formats, including high-definition (HD) resolutions up to 1080p, which ensures compatibility with the latest display technologies. It is capable of transmitting both audio and video through a single HDMI connection, simplifying the design and reducing the cable clutter for end-users.

Audio support is extensive, with the AD9889ABBCZRL-80 capable of handling up to 8 channels of uncompressed digital audio at sample sizes of 16, 20, or 24 bits. This makes the IC suitable for advanced audio applications, providing high fidelity sound to accompany the high-resolution video.

The device features a pixel clock rate of up to 165 MHz, which allows it to drive high-definition displays at the highest quality. It also supports a reduced blanking format, which is essential for PC applications. Additionally, the AD9889ABBCZRL-80 includes HDCP (High-bandwidth Digital Content Protection) 1.3 support, ensuring secure transmission of protected content.

The compact size of the AD9889ABBCZRL-80, available in a surface-mount package, makes it an ideal choice for space-constrained applications. Its low power consumption is beneficial for portable devices, helping to extend battery life while maintaining exceptional performance.

With its robust feature set and adherence to the latest HDMI standards, the AD9889ABBCZRL-80 from Analog Devices Inc. is a top-tier choice for designers looking to incorporate HDMI functionality into their products. Whether for consumer electronics, digital signage, or professional AV systems, this IC delivers the quality and reliability that Analog Devices is known for.

For more detailed specifications and application support, designers and engineers are encouraged to consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess