EN
  • EN
  • DE

AD9883AKSTZ-110

Part No AD9883AKSTZ-110
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 80LQFP / Displays, Monitors, TV Interface 80-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Applications Displays, Monitors, TV
Interface Analog
Voltage - Supply 3V ~ 3.6V
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number AD9883
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40509-AD9883AKSTZ-110
Ultra Librarian 3D Model Ultra Librarian AD9883AKSTZ-110 CAD Model

Description

Analog Devices Inc. AD9883AKSTZ-110 Overview

The AD9883AKSTZ-110 is a highly integrated digital signal processor manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to interface with a wide variety of video sources and is especially suitable for applications where high-quality video capture is essential, such as professional video editing, surveillance systems, and advanced television sets.

Key Features

  • High-Performance Analog-to-Digital Conversion: The AD9883AKSTZ-110 features a 110 MSPS (mega samples per second) analog-to-digital converter (ADC) that ensures high-speed and accurate conversion of analog video signals to digital form.
  • Wide Range of Video Inputs: It supports various video input formats, including RGB and YPbPr, making it versatile for different video sources.
  • Integrated PLL: With an integrated phase-locked loop (PLL), the device can generate a pixel clock from the HSYNC signal, which simplifies system design and reduces external component count.
  • Digital Video Interface: The product offers a digital video interface that is compatible with DVI and HDMI standards, allowing for seamless integration with modern digital displays.
  • Programmable Functions: Users can program various functions through a serial I2C interface, providing flexibility and customization for specific application needs.
  • Compact Package: The AD9883AKSTZ-110 comes in a compact LQFP (Low Profile Quad Flat Package) that is suitable for space-constrained applications.

Applications

Due to its high-speed ADC and versatile input support, the AD9883AKSTZ-110 is ideal for a wide range of applications, including:

  • Flat Panel Display Systems
  • Advanced Television Sets
  • Professional Video Editing Suites
  • Video Projectors
  • Graphic Cards
  • Surveillance Systems

With its robust feature set and the reputation of Analog Devices Inc. for quality and reliability, the AD9883AKSTZ-110 is a smart choice for developers and engineers looking to incorporate high-quality video processing into their designs.

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Altera
Specialized RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2413 $64.6891
16+ $7.5827 $121.3232
24+ $7.3457 $176.2968
33+ $7.1087 $234.5871
43+ $6.8718 $295.4874
57+ $6.1609 $351.1713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,004 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess