EN
  • EN
  • DE

AD9882KSTZ-140

Part No AD9882KSTZ-140
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 100LQFP / Video Interface 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Video
Interface Analog, DVI
Voltage - Supply 3.15V ~ 3.45V
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number AD9882
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 40505-AD9882KSTZ-140
Ultra Librarian 3D Model Ultra Librarian AD9882KSTZ-140 CAD Model

Description

Product Overview: AD9882KSTZ-140 by Analog Devices Inc.

The AD9882KSTZ-140 is a high-performance, integrated digital/analog interface chip manufactured by Analog Devices Inc., a leader in the semiconductor industry. Designed for use in a wide range of display applications, this versatile product is capable of interfacing with both analog and digital video signals, making it an ideal solution for advanced television and PC monitor applications.

The AD9882KSTZ-140 features a 140 MSPS (mega-samples per second) digitizing rate, ensuring high-fidelity conversion of analog signals to digital form. This high-speed operation is essential for handling the resolutions and refresh rates required in modern display technology. The product incorporates a 10-bit dual ADC (Analog-to-Digital Converter), which provides superior image quality by accurately converting the analog video input into a digital output.

Moreover, the AD9882KSTZ-140 comes with an integrated PLL (Phase-Locked Loop) that generates a pixel clock from the HSYNC signal, facilitating synchronization with a variety of video sources. This feature is critical for ensuring smooth and stable image display across different devices and video formats.

The device also includes a 3-channel ADC, an internal reference voltage generator, and an on-chip clamp and gain controller. These features simplify the design of display systems by reducing the number of external components required, leading to cost savings and a more compact overall design. Additionally, the AD9882KSTZ-140 supports both RGB and YPbPr video formats, providing further versatility in handling different types of video content.

Encased in a small LQFP (Low Profile Quad Flat Package) surface-mount package, the AD9882KSTZ-140 is designed for easy integration into modern PCB (Printed Circuit Board) designs. It operates over a wide temperature range, ensuring reliability and performance under various environmental conditions.

In summary, the AD9882KSTZ-140 by Analog Devices Inc. is a powerful and flexible solution for digital display applications, offering high-speed performance, precision, and ease of use for engineers and designers looking to create high-quality visual experiences.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
Interface
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2975 $66.4875
11+ $10.9113 $120.0243
17+ $10.5706 $179.7002
23+ $10.2287 $235.2601
30+ $9.8880 $296.6400
40+ $8.8658 $354.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess