EN
  • EN
  • DE

AD9878BSTZ

Part No AD9878BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC FRONT-END MIXED-SGNL 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Number of Bits 12
Number of Channels 4
Analog Supply Voltage 3.3V
Digital Supply Voltage 3.3V
Case / Package 100-LQFP (14x14)
Win Source Part Number 077371-AD9878BSTZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9878BSTZ CAD Model

Description

The AD9878BSTZ is a high-performance solution from Analog Devices Inc., designed to cater to a wide range of applications that require precise data conversion and signal processing. This integrated circuit is part of Analog Devices' renowned portfolio of mixed-signal and digital signal processing (DSP) ICs, which are known for their reliability, accuracy, and cutting-edge technology.

Key Features

  • High Precision: The AD9878BSTZ boasts exceptional accuracy and linearity, ensuring high-fidelity signal conversion critical for demanding applications.
  • Integrated Functions: With multiple integrated features, this device minimizes the need for external components, thus simplifying design and reducing footprint.
  • Flexibility: This product offers a flexible interface that is compatible with a variety of microprocessors and DSPs, making it a versatile choice for system designers.

Applications

The AD9878BSTZ is suitable for a broad spectrum of applications, including but not limited to:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Instrumentation and Measurement Equipment
  • Professional Audio Equipment

Technical Specifications

The device comes in a compact LQFP (Low Profile Quad Flat Package) form factor, bearing the part number AD9878BSTZ. It is designed to meet the stringent requirements for various industrial and commercial applications, providing robust performance even under challenging conditions.

Quality and Support

Analog Devices Inc. is committed to the highest standards of quality, and the AD9878BSTZ is no exception. Customers can expect comprehensive technical support and resources, ensuring smooth integration into their projects. Additionally, the company provides detailed datasheets, application notes, and design tools to facilitate product utilization and speed up time-to-market.

Whether you are developing a high-performance data acquisition system, a complex medical device, or any other application requiring precise signal processing, the AD9878BSTZ from Analog Devices Inc. offers a combination of performance, integration, and reliability that is hard to match.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,258 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess