EN
  • EN
  • DE

AD9780BCPZ

Part No AD9780BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BT 600MSPS LVDS 72LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 12
Number of D/A Converters 2
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Analog Supply Voltage 3.13 V to 3.47 V
Digital Supply Voltage 1.7 V to 1.9 V, 3.13 V to 3.47 V
INL/DNL (LSB) ±0.25, ±0.13
Temperature Range - Operating -40°C to 85°C
Case / Package 72-LFCSP-VQ (10x10)
Win Source Part Number 008636-AD9780BCPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9780BCPZ CAD Model

Description

Product Overview: AD9780BCPZ by Analog Devices Inc.

The AD9780BCPZ is a high-performance, mixed-signal front-end (MxFE) from the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to cater to the demanding requirements of communication systems that require high dynamic range and signal purity. The AD9780BCPZ is part of a family of pin-compatible digital-to-analog converters (DACs) that provide comprehensive solutions for a wide range of applications, including wireless infrastructure, cable modem termination systems, and complex IF or RF baseband modulation.

Key Features

  • High Dynamic Range: The device ensures excellent spurious-free dynamic range (SFDR) performance, making it suitable for high-end communication systems.
  • Integrated 16-Bit DAC: The core of the AD9780BCPZ is a 16-bit DAC that provides high fidelity and low noise output, crucial for accurate signal representation.
  • High Sample Rates: With support for sample rates up to 1 GSPS, the AD9780BCPZ is capable of handling high-speed signal processing tasks with ease.
  • Complex Modulator: It features a complex digital modulator with a flexible interpolation filter, enabling advanced modulation schemes and efficient bandwidth usage.
  • Dual-Mode Operation: The device supports both dual-port and single-port operation, offering versatility in interfacing with different types of digital systems.

Applications

The AD9780BCPZ is well-suited for a variety of applications where high-speed and high-fidelity digital-to-analog conversion is required. This includes:

  • Wireless infrastructure (e.g., base stations for 3G, 4G, and future 5G networks)
  • Broadband communication systems
  • Radar and satellite communication systems
  • Test and measurement equipment
  • Software-defined radio

Package and Quality

The AD9780BCPZ comes in a compact 72-lead LFCSP (lead-frame chip scale package) that is designed for space-constrained applications. Analog Devices Inc. ensures high manufacturing standards, providing reliability and performance that professionals trust. The product is also backed by comprehensive technical support and documentation, making integration into your system as seamless as possible.

With its blend of performance, integration, and quality, the AD9780BCPZ stands out as a superior choice for system designers looking to leverage the best in DAC technology.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6751 $81.3502
3+ $33.3744 $100.1232
5+ $32.3315 $161.6575
7+ $31.2885 $219.0195
9+ $30.2456 $272.2104
12+ $27.1167 $325.4004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess