EN
  • EN
  • DE

AD9776ABSVZRL

Part No AD9776ABSVZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual, 12-/14-/16-Bit,1 GSPS | IC DAC 12BIT A-OUT 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution 12
Number of D/A Converters 2
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type Internal
Supply Voltage , Analog 3.13V ~ 3.47V
Supply Voltage , Digital 1.7V ~ 2.05V, 3.13V ~ 3.47V
INL/DNL (LSB) ±0.86, ±0.1
Architecture Oversampling Interpolating DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EP (14x14)
Mounting Style SMD
Family Part Number AD9776
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1139267-AD9776ABSVZRL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9776ABSVZRL CAD Model

Description

AD9776ABSVZRL Product Overview

The AD9776ABSVZRL from Analog Devices Inc. is a state-of-the-art 16-bit, 1 GSPS digital-to-analog converter (DAC) that delivers exceptional performance and flexibility, making it an ideal choice for a wide range of demanding applications. This high-speed DAC is designed to support the rigorous requirements of communications systems, instrumentation, and defense electronics, among others.

Key Features and Benefits

  • High Resolution: With its 16-bit resolution, the AD9776ABSVZRL provides high precision and dynamic range, ensuring accurate signal representation for critical applications.
  • Fast Sampling Rate: The device's 1 GSPS sampling rate enables it to handle high-frequency signals with ease, making it suitable for broadband communication systems.
  • Integrated Interpolation Filters: Built-in 2x, 4x, and 8x interpolation filters reduce the complexity of data input rates and simplify the interface with digital signal processors (DSPs).
  • Adjustable Full-Scale Output Current: Users can program the full-scale output current from 8.7 mA to 31.7 mA, offering flexibility in output signal amplitude.
  • Edge-Triggered CMOS Data Interface: Ensures reliable data transfer at high speeds, compatible with a variety of digital systems.

Packaging and Quality

The AD9776ABSVZRL is available in a compact 100-lead TQFP (Thin Quad Flat Pack) surface-mount package, which is designed for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most challenging environments.

Applications

This DAC is versatile and can be used in various applications, including:

  • Wireless infrastructure (GSM, EDGE, W-CDMA, LTE, 5G)
  • Cable modem termination systems
  • Instrumentation
  • Direct digital synthesis (DDS)
  • High-speed imaging systems
  • Defense and aerospace electronics

With its combination of high-speed performance, precision, and flexibility, the AD9776ABSVZRL from Analog Devices Inc. is a powerful component for any system requiring a high-quality digital-to-analog conversion.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.5005
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.9459 $101.8918
3+ $41.8018 $125.4054
5+ $40.4955 $202.4775
6+ $39.1892 $235.1352
8+ $37.8828 $303.0624
11+ $33.9639 $373.6029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess